Semiconductors / IC Packaging Thermoset Adhesives

37 Results
Advanced Conductive Die Attach for Semiconductors -- ATROX ® 558-2C31
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era of high-performance materials. Product Features. Thermal Conductivity. The ATROX 558-2C31 offers good thermal conductivity, greater than 5 W/m-K,... [See More]

  • Industry: Electronics; Semiconductors, IC's
  • Cure / Technology: Thermoset
  • Type / Form: Sheet or Film
  • Features: Electrically Conductive; Thermally Conductive
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Advanced Conductive Die Attach for Semiconductors -- ATROX ® CD 560-1
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX ® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot life of over 24 hours at room temperature and maintains a 12-month shelf life when stored... [See More]

  • Industry: Electronics; Semiconductors, IC's
  • Cure / Technology: Thermoset
  • Type / Form: Sheet or Film
  • Features: Electrically Conductive
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Advanced Hybrid Sintering Die Attach Solutions -- ATROX ® 800HT2V
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX ® 800HT2V: Earlier version of the 800HT2VX series, engineered for thermally demanding semiconductor die attach with good printability. [See More]

  • Industry: Electronics; Semiconductors, IC's
  • Features: Thermally Conductive
  • Cure / Technology: Thermoset
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
High-Reliability Thermoset Adhesives for Semiconductor Packaging -- STAYCHIP ® F614-3A
from MacDermid Alpha Electronics Solutions

Product Overview. STAYCHIP F614-3A is a thermosetting adhesive with electrical insulating properties. It is designed for attaching or sealing high-reliability semiconductor packages and electronic assemblies, with the capability to attach a metal can or lid onto a package. STAYCHIP F614-3A was... [See More]

  • Industry: Electronics; Semiconductors, IC's
  • Features: High Dielectric; Electrically Conductive
  • Cure / Technology: Thermoset
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Unfilled
Elastomer Based, One Component Adhesive and Primer -- X21
from Master Bond, Inc.

Master Bond X21 is a specially formulated one component system for bonding and priming polyolefinic surfaces. X21 is a very low viscosity( <250 cps) solvent based system that is easy to apply and process. Most often, it is used as a primer to promote adhesion of polyolefinic substrates to other... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Elastomeric
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal
  • Type / Form: Liquid
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Unfilled
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Industry: Aerospace; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Composition: Unfilled
High Performance, Elastomer-Based, One Component Adhesive -- X-5
from Master Bond, Inc.

Master Bond X-5 is specially formulated, synthetic elastomer-based, one component adhesive for high performance bonding and sealing. This synthetic elastomer based adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most plastics, ceramics, glass,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Elastomeric
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal
  • Type / Form: Liquid
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Composition: Unfilled
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Composition: Unfilled
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
  • Type / Form: Powder
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
High Tensile Strength, One Component Epoxy -- EP15
from Master Bond, Inc.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance -- MasterSil 151TC
from Master Bond, Inc.

MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
  • Composition: Unfilled
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Industry: Aerospace; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Type / Form: Liquid
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Electrically and Thermally Conductive Epoxy Adhesive -- EPO-TEK® EK1000-1-D
from Epoxy Technology

EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]

  • Industry: Electronics; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Composition: Filled
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Industry: Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Type / Form: Liquid
Clear Urethane Cast/Adhesive -- PNU-46201
from Protavic America, Inc.

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
  • Type / Form: Liquid
Clear UV Adhesive -- ANA-97773
from Protavic America, Inc.

ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing process. [See More]

  • Industry: Automotive; Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Composition: Unfilled
Electro-Conductive Epoxy Adhesive -- ACE-10131
from Protavic America, Inc.

Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Composition: Filled
Epoxy Adhesive -- ANE-26144
from Protavic America, Inc.

Clear unfilled epoxy also available in a one-part system. Use life is over three days after mixing at room temperature. Excellent for ferrite and optical bonding applications. Requires heat assist to cure. [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; FR4 Substrates, Ferrites
  • Type / Form: Liquid
Polyurethane Adhesive -- PNU-56200
from Protavic America, Inc.

PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Polyurethane
  • Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
  • Type / Form: Liquid
Reworkable Underfill Epoxy Resin -- ANA-10199R
from Protavic America, Inc.

Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]

  • Industry: Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's
  • Composition: Unfilled
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component