Solvent Based (Volatile Organic) Thermoset Adhesives
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Westech Aerosol Corporation
INFUZENE ® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films. [See More]
- Chemical System: Elastomeric
- Composition: Unfilled
- Type / Form: Liquid
- Cure / Technology: Air Setting / Film Drying; Thermoset; Single Component
from Wacker Chemical Corp.
ELASTOSIL ® A07 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features. ready-to-use, one-component system. low... [See More]
- Chemical System: Silicone; Elastomeric
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
- Type / Form: Liquid
- Features: Solvent Based
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to a wide variety of substrates, including many plastics and rubbers,... [See More]
- Substrate Compatibility: Plastic; Rubber or Elastomer; Gasketing Materials, Leather
- Type / Form: Liquid
- Chemical System: Elastomeric
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing