Building / Construction Thermoset Adhesives
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Industry: Construction; Acoustical
- Chemical System: Elastomeric
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Cure / Technology: Thermoset; Single Component
from Wacker Chemical Corp.
ELASTOSIL ® A07 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features. ready-to-use, one-component system. low... [See More]
- Industry: Construction
- Type / Form: Liquid
- Chemical System: Silicone; Elastomeric
- Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
from Epoxies Etc...
Epoxies, Etc... has formulated its adhesives to bond a wide range of substrates such as glass, metal, plastic, and wood. We have also designed these materials to accommodate a large variety of production processes including, fast setting 5 minute room tem [See More]
- Industry: Construction; OEM or Industrial
- Chemical System: Epoxy
- Substrate Compatibility: Concrete, Masonry; Metal; Porous Surfaces
- Composition: Filled
from GS Polymers, Inc.
Two part, 1:2, adhesive that can be used in applications requiring FDA [See More]
- Industry: Sanitary; Construction; OEM or Industrial
- Chemical System: Elastomeric; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
- Composition: Filled