Electrically Conductive Compound (Adhesive, Grease) Thermoset Adhesives

44 Results
Advanced Conductive Die Attach for Semiconductors -- ATROX ® 558-2C31
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era of high-performance materials. Product Features. Thermal Conductivity. The ATROX 558-2C31 offers good thermal conductivity, greater than 5 W/m-K,... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Type / Form: Sheet or Film
  • Industry: Electronics; Semiconductors, IC's
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Filled
Advanced Conductive Die Attach for Semiconductors -- ATROX ® CD 560-1
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX ® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot life of over 24 hours at room temperature and maintains a 12-month shelf life when stored... [See More]

  • Features: Electrically Conductive
  • Cure / Technology: Thermoset
  • Type / Form: Sheet or Film
  • Industry: Electronics; Semiconductors, IC's
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Features: Flexible; Electrically Conductive; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Phase Change; Sealant; Thermally Conductive
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
Advanced Hybrid Sintering Die Attach Solutions -- ATROX ® 850HT1
from MacDermid Alpha Electronics Solutions

Product Overview. ATROX 850HT1 is a thermosetting conductive die attach adhesive with extremely high thermal conductivity, designed for high power semiconductor packages. Its low resin bleed out and low condensable organics ensure excellent package reliability. [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Industry: Electronics; Semiconductors, IC's
  • Cure / Technology: Thermoset
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Features: Electrically Conductive; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Thermally Conductive
  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
High-Reliability Thermoset Adhesives for Semiconductor Packaging -- STAYCHIP ® F614-3A
from MacDermid Alpha Electronics Solutions

Product Overview. STAYCHIP F614-3A is a thermosetting adhesive with electrical insulating properties. It is designed for attaching or sealing high-reliability semiconductor packages and electronic assemblies, with the capability to attach a metal can or lid onto a package. STAYCHIP F614-3A was... [See More]

  • Features: High Dielectric; Electrically Conductive
  • Industry: Electronics; Semiconductors, IC's
  • Cure / Technology: Thermoset
Fast Curing High Glass Transition Temperature Epoxy -- EP65HT-1
from Master Bond, Inc.

Master Bond Polymer System EP65HT-1 represents a breakthrough in epoxy adhesive technology in that it features the unusual combination of ultra-fast cures and high temperature resistance. While typical fast setting epoxies normally possess glass transition temperatures below 85 °C, EP65HT-1 has... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Composition: Unfilled
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
  • Composition: Unfilled
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Type / Form: Liquid
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Thermally Conductive; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Composition: Filled
One Component, High Temperature Resistant Epoxy -- EP36
from Master Bond, Inc.

Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Features: Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Encapsulant, Potting Compound; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Two Component, Fast Curing Epoxy Adhesive -- EP65
from Master Bond, Inc.

Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10 minutes, shorter lives at higher... [See More]

  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
Two Component, Silver Coated, Nickel Filled Epoxy -- EP79
from Master Bond, Inc.

Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Thermally Conductive; Anti-static, ESD
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Composition: Filled
Two Part, Nickel Conductive Epoxy Meets NASA Low Outgassing Specifications -- EP21TDCN-LO
from Master Bond, Inc.

Featuring a low volume resistivity of 5-10 ohm-cm, EP21TDCN-LO is a nickel conductive system for high performance bonding and sealing applications. This smooth paste formulation is easy to handle and has a one to one mix ratio by weight or volume. It is a toughened system, formulated to withstand... [See More]

  • Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Sealant; Thermally Conductive
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
Electrically and Thermally Conductive Epoxy Adhesive -- EPO-TEK® EK1000-1-D
from Epoxy Technology

EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Composition: Filled
LOCTITE ABLESTIK QMI529HT-LV, BMI Hybrid, Die Attach, Conductive Adhesive -- LOCTITE ABLESTIK QMI529HT-LV
from Henkel Adhesive Technologies - Aviation, Space and Rail

LOCTITE ® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications. Electrically conductive. Thermally conductive. Good dispensing characteristics. Hydrophobic [See More]

  • Features: Electrically Conductive
  • Industry: Electronics; OEM or Industrial
  • Cure / Technology: Thermoset
  • CTE: 34
Clear Non-Yellowing Silicone Encapsulant -- PNS-56225
from Protavic America, Inc.

PNS-56225 ™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature... [See More]

  • Features: Flexible; Electrically Conductive; Encapsulant, Potting Compound; Thermally Conductive
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Type / Form: Liquid
Conductive Silver-Carbon Epoxy -- G6E-NS10
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Electrically Conductive Silicone Adhesive -- SEMICOSIL® 979 EC
from Wacker Chemical Corp.

SEMICOSIL ® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features. Low volume resistivity. Thixotropic paste. Solvated. Excellent adhesion to many substrates. Application. SEMICOSIL ® 979 EC is an electrically conductive adhesive for... [See More]

  • Features: Electrically Conductive
  • Cure / Technology: Thermoset; Single Component; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone; Elastomeric
  • Industry: Electronics
Electrically Conductive Epoxy -- 40-3905
from Epoxies Etc...

40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]

  • Features: Electrically Conductive
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Composition: Filled
MG Chemicals 8331 Silver Conductive Epoxy 115gm -- MGEP00007
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Clear UV Adhesive -- ANA-97773
from Protavic America, Inc.

ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing process. [See More]

  • Features: Electrically Conductive; Thermal Insulation
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Composition: Unfilled
Conductive Silver-Carbon Epoxy -- G6E-NS11
from Graphene Laboratories, Inc.

DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (10 Min) 14gm -- MGEP00006
from Techsil Limited

MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive bonds very well to a variety of surfaces, it resists thermal and mechanical shocks and provides the low... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Electro-Conductive Epoxy Adhesive -- ACE-10131
from Protavic America, Inc.

Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]

  • Features: Flexible; Electrically Conductive; Thermally Conductive
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Composition: Filled
Electrically Conductive One-Component Epoxies -- G6E-9KMSG
from Graphene Laboratories, Inc.

G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than traditional... [See More]

  • Features: Electrically Conductive; Sealant
  • Cure / Technology: Thermoset; Single Component
  • Chemical System: Epoxy
  • Industry: Aerospace; Automotive; Electronics; Electric Power; OEM or Industrial
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm -- MGEP00004
from Techsil Limited

MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Flexible Carbon-Filled Electrically Conductive Epoxy -- G6E-FRP
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]

  • Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (4 Hour) 21gm -- MGEP00005
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Flexible Silver-Carbon Electrically Conductive Epoxy -- G6E-FXNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]

  • Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Silver Conductive Epoxy (4 Hour)125gm -- MGEP00008
from Techsil Limited

MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured conductive adhesive bonds very well to most substrates used in electronic assemblies, resists thermal and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
Flexible Silver-Graphene Electrically Conductive Epoxy -- G6E-FXSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]

  • Features: Flexible; Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
MG Chemicals Thermal Conductive Epoxy 50ml -- MGEP00002
from Techsil Limited

MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and... [See More]

  • Features: Electrically Conductive; Thermally Conductive
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics
General Purpose Carbon-Filled Electrically Conductive Epoxy -- G6E-P
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
High Temperature Carbon-Filled Electrically Conductive Epoxy -- G6E-HTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
High Temperature Silver-Carbon Conductive Epoxy -- G6E-HTNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
High Temperature Silver-Graphene Electrically Conductive Epoxy -- G6E-HTSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Room Temperature Curable Carbon-Filled Electrically Conductive Epoxy -- G6E-RTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Room Temperature Curable Silver-Graphene Electrically Conductive Epoxy -- G6E-RTSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-RTSG ™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG ™ epoxy is also... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Silver-Graphene Conductive Epoxy -- G6E-SG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-SG ™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG ™ is formulated with proprietary nanomaterials and fillers. G6E-SG... [See More]

  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component