Photonics / Optoelectronics Thermoset Adhesives

30 Results
Addition Cured Silicone is Optically Clear with Enhanced Low Temperature Serviceability -- MasterSil 157
from Master Bond, Inc.

MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Aerospace
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Unfilled
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Filled
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Polyphenylene Sulfide; Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Unfilled
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Extremely Soft MasterSil 170 Gel Encapsulant Offers Removability and Optical Clarity -- MasterSil 170 Gel
from Master Bond, Inc.

MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]

  • Industry: Aerospace; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Composition: Unfilled
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Composition: Unfilled
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
  • Type / Form: Powder
Highly Flexible Addition Cured Silicone Offers Low Thermal Resistance -- MasterSil 151TC
from Master Bond, Inc.

MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
  • Composition: Unfilled
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
Low viscosity, medical grade UV curable epoxy for bonding, sealing and coating -- UV16Med-FD
from Master Bond, Inc.

Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition. Low shrinkage upon curing. Good physical strength properties. Passes ISO 10993-5. UV16Med-FD is a low... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic
  • Type / Form: Liquid
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
One component primer/adhesive for polyolefins, passes ISO 10993-5 test -- X21Med
from Master Bond, Inc.

Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Composition: Unfilled
One Component Toughened Epoxy System For Bonding And Sealing -- Supreme 17HT
from Master Bond, Inc.

Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
One component, heat curing epoxy for structural bonding applications featuring low coefficient of thermal expansion -- EP13LTE
from Master Bond, Inc.

Well suited for structural bonding applications, EP13LTE offers excellent adhesion to dissimilar substrates and has a stellar physical strength profile. This NASA low outgassing approved system is easy to use, doesn't require mixing, and has an unlimited working life at room temperature. It also... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
One component, high temperature resistant epoxy system for bonding and sealing -- EP17HTDA-1
from Master Bond, Inc.

Formulated for die attach applications, Master Bond EP17HTDA-1 is a one component epoxy that can also be used for conventional bonding and sealing. This system features an excellent die shear strength of 24-27 kg-f and can be used in a typical die size ranging from 4-400 mm2. EP17HTDA-1 can also be... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
  • Type / Form: Liquid
One Component, Higher Viscosity Uv Curable System For Bonding, Sealing And Coating -- UV10TK40M
from Master Bond, Inc.

Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Composition: Unfilled
Silver Filled Epoxy Resin -- 40-3900
from Epoxies Etc...

40-3900 is a two component epoxy adhesive filled with pure silver. This electrically conductive epoxy resin formulation offers the maximum in continuity of conductivity with an electrical resistivity value of less than 1x10-4 ohm-cm. 40-3900 is also well known for its' wide operating temperature... [See More]

  • Industry: Electronics; Optical; Photonics
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Silicone Adhesive -- PTS-46303
from Protavic America, Inc.

PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]

  • Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's
  • Chemical System: Silicone
  • Substrate Compatibility: Metal
  • Type / Form: Gel
Silicone Sealant -- RTV 400-100
from Novagard Solutions

Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]

  • Industry: Electronics; Electric Power; Optical; Photonics; OEM or Industrial
  • Chemical System: Silicone; Elastomeric
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood; Dissimilar Substrates
  • Composition: Unfilled
Biocompatible, Spectrally Transparent Epoxy -- EPO-TEK® MED-301
from Epoxy Technology

EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]

  • Industry: Sanitary; Optical; Photonics
  • Chemical System: Epoxy
  • Substrate Compatibility: Ceramic, Glass
  • Type / Form: Liquid
Non-slump, Two-part, Condensation Curing Silicone Rubber -- ELASTOSIL® R774
from Wacker Chemical Corp.

ELASTOSIL ® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER ® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features. Uncured: non-slump, thixotropic paste. fast curing. Cured: medium... [See More]

  • Industry: Photonics; OEM or Industrial
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Chemical System: Silicone; Elastomeric
  • Features: Sealant