Paper / Paperboard Thermoset Adhesives
from ELANTAS North America LLC
Trickle resin system for impregnation or protective overcoat [See More]
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Cure / Technology: Thermoset; Single Component
- Chemical System: Elastomeric
- Features: Flexible; Water Based
from Epoxies Etc...
10-3033 is a room temperature curing, two component, epoxy. This system meets the Food and Drug Administration (FDA) regulations permitting use in food contact applications. When properly cured, these products comply with the FDA regulations of Title 21 Code of Federal Regulations under Sections... [See More]
- Substrate Compatibility: Concrete, Masonry; Paper or Paperboard; Plastic; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from GS Polymers, Inc.
Two part, 1:4, temperatures to 230 °F, good hydrolytic stability, FDA [See More]
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Variety
- Composition: Unfilled
- Chemical System: Epoxy; Elastomeric; Polyurethane
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Type / Form: Liquid
- Chemical System: Polyurethane
- Composition: Filled
from Protavic America, Inc.
PNU-56200 ™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Type / Form: Liquid
- Chemical System: Polyurethane
- Composition: Unfilled