Optical Grade / Material Thermoset Adhesives
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Featuring an exceedingly low coefficient of thermal expansion of 9-12 x 10-6 in/in/ °C, EP42HT-2LTE is a two component epoxy for bonding, sealing, coating and select casting applications. It has outstanding dimensional stability and will bond well to a wide variety of substrates, including... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
For advanced PCB assembly and heat sink bonding applications, Master Bond offers EP48TC, a specially formulated adhesive that features ultra low thermal resistance of 5-7 x 10-6 K •m2/W. This system uses high thermal conductive fillers and is capable of being applied in bond lines as thin as... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Filled
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Industry: Aerospace; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP30D-7 is a versatile two component flexible epoxy featuring superior strength, toughness and abrasion resistance for high performance bonding, sealing, coating, potting and encapsulation applications. It contains the recognized advantageous performance characteristics of... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy; Polyurethane
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It is toughened and flexible, allowing it to withstand rigorous thermal cycling. [See More]
- Industry: Aerospace; Automotive; Electronics; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
Master Bond MasterSil 323 is a two component, addition cured system for bonding, sealing and potting applications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Two component, low viscosity EP121CL-LO features an extraordinary long open time at room temperature of at least 2-3 days. This heat curable epoxy has excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, rubbers and plastics. EP121CL-LO is noteworthy for... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30HT is a medium viscosity, two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not contain any... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
- Type / Form: Liquid
from Master Bond, Inc.
Optically clear EP29LPHE is a two component epoxy that has notable toughness along with high elongation, which imparts good impact and shock resistance. It bonds well to a wide variety of substrates including metals, ceramics, glass, optical fibers, graphite and many rubbers and plastics. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Novagard Solutions
Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]
- Industry: Electronics; Electric Power; Optical; Photonics; OEM or Industrial
- Chemical System: Silicone; Elastomeric
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood; Dissimilar Substrates
- Composition: Unfilled
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Industry: Sanitary; Optical; Photonics
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass
- Type / Form: Liquid
from Epoxies Etc...
20-3302 is a two component, ultra clear epoxy system. It provides excellent optical transmission along with outstanding adhesion and electrical properties. This high purity grade polymer system is formulated with proprietary ultraviolet protectors to minimize yellowing of the cured epoxy. This... [See More]
- Industry: Electronics; Optical
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Unfilled
from Epoxies Etc...
40-3900 is a two component epoxy adhesive filled with pure silver. This electrically conductive epoxy resin formulation offers the maximum in continuity of conductivity with an electrical resistivity value of less than 1x10-4 ohm-cm. 40-3900 is also well known for its' wide operating temperature... [See More]
- Industry: Electronics; Optical; Photonics
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing