Water Based / Latex Dispersion Thermoset Adhesives
3 Results
One Component, Electrically Conductive Coating System -- MB600G
from Master Bond, Inc.
from Master Bond, Inc.
Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation applications... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Composition: Filled
- Features: Electrically Conductive; EMI/RFI Shielding; Non-corrosive; Thermally Conductive; Water Based ; Anti-static, ESD
Power Grab Adhesive -- AAAP
from Acoustical Solutions, Inc.
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Cure / Technology: Thermoset; Single Component
- Chemical System: Elastomeric
- Features: Flexible; Water Based
Aremco-Seal -- FO-380
from Aremco Products, Inc.
from Aremco Products, Inc.
Hi-temp, low viscosity, easy to use, offered in alternative pigments [See More]
- Substrate Compatibility: Fiberoptics
- Composition: Unfilled
- Chemical System: Silicone
- Cure / Technology: Thermoset