Flats / Rectangular Bar Stainless Steel Alloys
3 Results
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
Flatstock
from G.L. Huyett
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- AISI Grade: 410 to 4142
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
- Specifications: ASTM / ASME
Stainless Steel Bar -- FB304/L.25.750
from Roda Specialty Steel
from Roda Specialty Steel
Grade: 304/L HRAP [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- AISI Grade: 304
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Width / OD: 0.2500 to 0.7500