Heat Resistant Stainless Steel Alloys

10 Results
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Features: Heat Resistant
  • UNS Number (S, or N, K): 32100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 321
Stainless Steel Alloy, Austenitic -- 309
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, AMS 5523, ASTM A167. APPLICATIONS. Furnace parts, Heat Exchangers, Paper Mills. DESCRIPTION. Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type 309 is employed for parts requiring both corrosion and heat resistance and oxidation resistance... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work; Heat Resistant; Hot Rolled (optional feature)
  • UNS Number (S, or N, K): 30908
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AMS; ASTM / ASME; UNS
Stainless Steel Alloy -- Universal 316
from Universal Wire Works Inc.

Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides excellent resistance to pitting... [See More]

  • Features: Heat Resistant
  • Specifications: AWS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Coated Electrodes
Heat-Resistant Steel Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; Heat Resistant
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • UNS Number (S, or N, K): 34700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 347
Heat-Resistant Steel Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; Heat Resistant
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Features: Corrosion Resistant; Heat Resistant
  • UNS Number (S, or N, K): 66286
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • AISI Grade: 286
Heat-resistant Steel Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; Heat Resistant
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding