Bar Stock Stainless Steel Alloys
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
from Hoover Steel, Inc.
Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Applications: BuildingConstruction
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
from Reid Supply
Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Width / OD: 0.5000
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; Stainless Steel
- Length: 72
from United Performance Metals
17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]
- Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Wire; Sheet; Strip
- UNS Number (S, or N, K): 17400
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- AISI Grade: 17
from G.L. Huyett
Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]
- Shape / Form: Bar Stock; Flats / Rectangular Bar
- AISI Grade: 410 to 4142
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
- Specifications: ASTM / ASME
from Roda Specialty Steel
Grade: 304/L HRAP [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- AISI Grade: 304
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Width / OD: 0.2500 to 0.7500
from MicroGroup
Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- AISI Grade: 303 to 316
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Specifications: ASTM / ASME; ASTM A484