Rod / Round Bar Stock Stainless Steel Alloys

9 Results
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Forged
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • AISI Grade: 303 to 316
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; ASTM A484
Stainless Steel Rod -- MES-102
from Reid Supply

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Width / OD: 0.5000
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Stainless Steel
  • Length: 72
Stainless Round Stock -- 1"
from Hoover Steel, Inc.

Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Applications: BuildingConstruction
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Bar -- RB17-4.312
from Roda Specialty Steel

Grade: 17-4 ACD [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Width / OD: 0.3125
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K