Wrought Stainless Steel Alloys

42 Results
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Features: Wrought; Corrosion Resistant
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 8.00E-5 to 0.0100
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Features: Wrought; Corrosion Resistant; Forged
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Extruded
  • Specifications: ASTM / ASME; ASTM-A269/A213
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
Welded Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]

  • Features: Wrought
  • Specifications: ASTM / ASME; ASTM-A269/A249
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: TIG or Laser Welded
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Features: Wrought; Corrosion Resistant; Forged
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Features: Wrought; Forged
  • Specifications: ASTM / ASME; UNS
  • Type: Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated
  • AISI Grade: 302
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AISI; RUS Accepted
Stainless Steel Wire -- CB302HQ.073
from Roda Specialty Steel

Grade: 302HQ Cold Heading [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • AISI Grade: 302
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Wire
Full Hard Tempered Stainless Steel Sheet & Coil AMS 5519 -- 301 Full Hard
from United Performance Metals

301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the metal's attractiveness for forming and increases its fatigue life. In its full hard condition, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
High Carbon Stainless Steel Alloy -- 420HC
from Ulbrich Stainless Steels & Special Metals, Inc.

Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant
  • UNS Number (S, or N, K): 42000
  • Type: Martensitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AMS; ASTM / ASME; UNS
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Round Wire -- 302 Stainless
from Loos & Co., Inc.

Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Coated (optional feature)
  • AISI Grade: 302
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AISI
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Well Measuring Line -- T-302
from Loos & Co., Inc.

UNS N06625 – INCONEL 625 is a nickel/chromium alloy steel is suitable for well conditions with CO2 , H2S and Chlorides. The high molybdenum content provides resistance to pitting and crevice corrosion and enhances resistance to sulfuric acid. UNS N08926 – Grade 25-6Mo is an super... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • AISI Grade: 302
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AISI
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Cover
from Raymond Machinery Co., Ltd.

Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Holder
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding