Electrical / HV Parts Stainless Steel Alloys

2 Results
Stainless Steel Alloy, Austenitic -- 304Cu
from Ulbrich Stainless Steels & Special Metals, Inc.

APPLICATIONS. Fasteners. Electrical Components. Chemical Processing. Machined Components. Sea Water Applications. DESCRIPTION. 304Cu is applicable to certain unique uses due to its' increased copper content. The increased copper content provides increased corrosion resistance and a higher level of... [See More]

  • Applications: Chemical or material processing; HV / Electrical; Marine; Fasteners, Electrical Components, Chemical Processing, Machined Components, Sea Water Applications
  • UNS Number (S, or N, K): 30430
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: UNS
Lashing Wire -- 038SA302LAC
from Loos & Co., Inc.

Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]

  • Applications: HV / Electrical; Telecom; Lashing Wire
  • AISI Grade: 302
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AISI; RUS Accepted