MIL-SPEC / Federal (QQS) Stainless Steel Alloys
2 Results
Stainless Steel Alloy, Austenitic -- 303
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764. APPLICATIONS. Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy and help to avoid... [See More]
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
- UNS Number (S, or N, K): 30300
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Foil; Wire; Sheet, Strip, Plate; Wire - Profile, Round, Square, Rectangular Cross Sections; Sheet; Strip
1x19 Non-Flexible Type 302/304 -- SF 04719 (3/64")
from Loos & Co., Inc.
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- AISI Grade: 302 to 304
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Wire