Wear Resistant Stainless Steel Alloys

4 Results
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
Wear Resistant Plate
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; Wear Resistant
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Wear Resistant Skids
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Features: Continuous, Centrifugal or Other Casting Process; Powder Metal Parts or Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Coated; Vacuum Arc Melted / Remelted (VAR); Extruded; Forged; Wear Resistant
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding