Coil Stock Stainless Steel Alloys

9 Results
Nitronic® 50 / HPA N50 - Coil
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 60 / HPA N60 - Coil
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
High Carbon Stainless Steel Alloy -- 420HC
from Ulbrich Stainless Steels & Special Metals, Inc.

Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]

  • Type: Martensitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number (S, or N, K): 42000
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Coil - Strip; Strip
174A-10
from Trinity Brand Industries

17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600 ºF (316 ºC). The corrosion... [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 0.0100
  • Shape / Form: Coil Stock
Stainless Steel Grade 301
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; UNS; A666/A240
  • UNS Number (S, or N, K): 30100
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
2304-1
from Trinity Brand Industries

Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 1.00E-3
  • Shape / Form: Coil Stock
2316-10
from Trinity Brand Industries

316 stainless steel is more resistant to general corrosion and pitting/crevice corrosion than the conventional chromium-nickel austenitic stainless steels. This alloy offers higher creep, stress-to-rupture and tensile strength at elevated temperatures. These alloys also provide excellent... [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 0.0100
  • Shape / Form: Coil Stock
BBW-10
from Trinity Brand Industries

260 Half Hard Brass Shim Coils [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 0.0100
  • Shape / Form: Coil Stock
F-6
from Trinity Brand Industries

Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Thickness: 0.0060
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip