Semi-finished Shape / Mill Stock Stainless Steel Alloys

36 Results
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Thickness: 8.00E-5 to 0.0100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Width / OD: 4.25 to 17.5
Ferralium® 255 / Alloy 255 - Bar
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Hypodermic Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; T304: ASTM –A908
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; T304, T316
  • Width / OD: 0.0080 to 0.2600
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
Seamless Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A213
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Width / OD: 8
Nitronic® 40 - Bar
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
Welded Stainless Steel Tubing
from Eagle Stainless Tube & Fabrication, Inc.

Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]

  • Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
  • Specifications: ASTM / ASME; ASTM-A269/A249
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: TIG or Laser Welded
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
Super Duplex 2507 - Bar
from High Performance Alloys, Inc.

Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
  • Specifications: ASTM / ASME; UNS
  • Type: Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Forged
Stainless Steel Rod -- MES-102
from Reid Supply

Type 303 is highly corrosion resistant and non-magnetic. It has non-galling and non-seizing qualities which allow for easy machining and is better for lighter equipment if welding is not required. When cold worked, can become slightly magnetic. Free machining for heavier cuts in automatic machining... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Width / OD: 0.5000
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Stainless Steel
  • Length: 72
2304-31
from Trinity Brand Industries

Stainless - 304 Full Hard. Type 304 stainless steels are variations of 18% chromium and 8% nickel austenitic alloy. They are the most familiar and used alloy in the stainless steel family and represent nearly half of the total U.S. stainless steel production. These alloys are used in a wide variety... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
  • Thickness: 0.0310
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless & Specialty Steel
from ATI

ATI produces a wide variety of stainless and specialty steels known for their excellent corrosion and heat resistance. These steel alloys are are used in a broad range of applications including, aerospace and defense, chemical processing industry, oil and gas, electrical energy, medical, automotive,... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Grade 301
from Heyco Metals, Inc.

Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; UNS; A666/A240
Stainless Plate -- 3/8" (.375)
from Hoover Steel, Inc.

Stainless Plate Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Applications: BuildingConstruction
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
304 #2B Stainless Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Width / OD: 36 to 72
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Length: 96 to 144
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
High Carbon Stainless Steel Alloy -- 420HC
from Ulbrich Stainless Steels & Special Metals, Inc.

Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240. Applications. Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms. Description. Type 420HC is a martensitic stainless steel that provides good corrosion resistance similar to 410 plus increased... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Coil - Strip; Strip
  • UNS Number (S, or N, K): 42000
  • Type: Martensitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AMS; ASTM / ASME; UNS
Stainless Steel Bar & Rod
from MicroGroup

Stainless steel bar & rod is stocked primarily in the annealed condition. Available alloys from stock are 303, 304, 316, 316L. Most sizes are Screw Machine Quality (SMQ), which offers finishes and tolerances exceeding ASTM A484. Other sizes, alloys and tempers are available upon request. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • AISI Grade: 303 to 316
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; ASTM A484
Stainless Steel Bar -- FB304/L.25.750
from Roda Specialty Steel

Grade: 304/L HRAP [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
  • AISI Grade: 304
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Width / OD: 0.2500 to 0.7500
24S-1
from Trinity Brand Industries

Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Thickness: 1.00E-3
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Round Stock -- 1"
from Hoover Steel, Inc.

Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Applications: BuildingConstruction
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
Stainless Steel Wire
from MicroGroup

Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • AISI Grade: 304
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; ASTM A313
F-6
from Trinity Brand Industries

Steel - HI Carbon 1095 RC 48/52. 1/2" X 12" Strips. Decimal - 0.0005 Thru 0.035. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
  • Thickness: 0.0060
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Sheet Stock -- 11 GA (.1200)
from Hoover Steel, Inc.

Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Gauge: 11
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Applications: BuildingConstruction
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 41000
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 410
STP174A-10
from Trinity Brand Industries

17-4 Precipitation Hardening Alloy (S17400), Type 630, is a chromium-nickel-copper precipitation hardening stainless steel used for applications requiring high strength and moderate level of corrosion resistance. High strength is maintained to approximately 600 ºF (316 ºC). The corrosion... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Thickness: 0.0100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 32100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 321
TW-122450
from Trinity Brand Industries

Heat Treating Foil. Type 321 Stainless Steel. 50 ft & 100 ft. 24" Wide. 0.002 Thickness. Less Waste: Our studies have found that 10" & 20" widths are the most cost effective when wrapping small parts. TBI ® Tool Wrap is used in the heat treating process to help eliminate oxide,... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
  • Thickness: 0.0020
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 34700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 347
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • UNS Number (S, or N, K): 30400 to 30403
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 304
Stainless Steel Sheet & Coil AMS 5524/AMS 5507 -- 316/316L
from United Performance Metals

316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 31600 to 31603
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 316
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 66286
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • AISI Grade: 286
Stainless Steel Sheet & Coil AMS 5528 -- 17-7PH
from United Performance Metals

17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 17700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 17
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Wire; Sheet; Strip
  • UNS Number (S, or N, K): 17400
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 17