Hollow Stock Stainless Steel Alloys
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks both Types 304 & 316 alloy tubing in a variety of gauge sizes from 3 STD to 33 STD. 316 is a medical grade tubing that has good strength and corrosion. 316 surgical steel is also used in the manufacture and handling of food and pharmaceutical products where it is often required in... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; T304, T316
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; T304: ASTM –A908
- Width / OD: 0.0080 to 0.2600
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks seamless steel tubing for a variety of applications requiring strength, corrosion resistance and/or heat resistance. It is ordered to specifications that make the products versatile for general use and capable of ready certification to more stringent requirements. Stand seamless tube... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Specifications: ASTM / ASME; ASTM-A269/A213
- Width / OD: 8
from Eagle Stainless Tube & Fabrication, Inc.
Eagle stocks welded tubing for a variety applications requiring strength, corrosion resistance, and/or heat resistance. Typical welded tube sizes are certified to ASTM-A269 / A249 (average wall) which ensures that the tubing meets the required mechanical property testing such as tensile, yield and... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Tempers & Finishes: TIG or Laser Welded
- Specifications: ASTM / ASME; ASTM-A269/A249
- Shape / Form: Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes