Sheet Stainless Steel Alloys

23 Results
Precision Thin Stainless Steel & Stainless Steel Alloys
from Arnold Magnetic Technologies

Arnold ’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications across many markets. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • Thickness: 8.00E-5 to 0.0100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Width / OD: 4.25 to 17.5
Ferralium® 255 / Alloy 255 - Sheet
from High Performance Alloys, Inc.

Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 30 / HPA N30 - Sheet
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Features: Wrought; Corrosion Resistant; Forged; Wear Resistant
Nitronic® 40 - Sheet
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
Nitronic® 50 / HPA N50 - Sheet
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
  • Specifications: ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged
Nitronic® 60 / HPA N60 - Sheet
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Sheet
  • Specifications: ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
304 #2B Stainless Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Width / OD: 36 to 72
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Length: 96 to 144
Perforated Metal Coil
from McKey Perforating Company, Inc.

Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can... [See More]

  • Shape / Form: Sheet
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Hard Tempered Stainless Steel Sheet & Coil AMS 5517 -- 301-1/4 Hard
from United Performance Metals

301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's attractiveness for mild drawing, stretching and forming operations. At 1/4 hard, type 301 stainless steel has a tensile... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
Stainless Steel Alloy, Austenitic -- 303
from Ulbrich Stainless Steels & Special Metals, Inc.

Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764. APPLICATIONS. Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This steel possesses non-galling properties that make disassembly of parts easy ­and help to avoid... [See More]

  • Shape / Form: Plate (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Foil; Wire; Sheet, Strip, Plate; Wire - Profile, Round, Square, Rectangular Cross Sections; Sheet; Strip
  • UNS Number (S, or N, K): 30300
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
Stainless Sheet Stock -- 11 GA (.1200)
from Hoover Steel, Inc.

Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Gauge: 11
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Applications: BuildingConstruction
24S-1
from Trinity Brand Industries

Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Thickness: 1.00E-3
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Hard Tempered Stainless Steel Sheet & Coil AMS 5518 -- 301-1/2 Hard
from United Performance Metals

301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal for applications requiring both formability and tensile strength of 150,000 PSI and yield strength of 110,000 PSI. Common Applications... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 30100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 301
S16-2
from Trinity Brand Industries

Stainless - 316 Full Hard. 1/2" X 12" Strips. Decimal - 0.001 Thru 0.030. Our stainless feeler and thickness gages are manufactured from 300 series, full hard stainless steel for resistance to corrosive environments and outstanding wear ability. Used in marine, food equipment, aerospace, power... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet; Strip
  • Thickness: 0.0020
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 41000
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 410
SW-6
from Trinity Brand Industries

Stainless - 301/302/304 Full Hard. Type 301 is an austenitic stainless steel with a composition of 17% chromium and 7% nickel. Its resistance to atmosphere corrosion and its bright surface finish make it an excellent choice for decorative structural applications. Kitchen equipment, automotive... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet
  • Thickness: 0.0060
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 32100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 321
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 34700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 347
Stainless Steel Sheet & Coil AMS 5513/AMS 5511 -- 304/304L ANN
from United Performance Metals

304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used today. [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet; Strip
  • UNS Number (S, or N, K): 30400 to 30403
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 304
Stainless Steel Sheet & Coil AMS 5524/AMS 5507 -- 316/316L
from United Performance Metals

316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 31600 to 31603
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 316
Stainless Steel Sheet & Coil AMS 5525 -- A-286
from United Performance Metals

Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 66286
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • AISI Grade: 286
Stainless Steel Sheet & Coil AMS 5528 -- 17-7PH
from United Performance Metals

17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. Common Applications of 17-7 Stainless Steel. Aerospace applications. Chemical... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet; Strip
  • UNS Number (S, or N, K): 17700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 17
Stainless Steel Sheet AMS 5604 -- 17-4PH
from United Performance Metals

17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength and... [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Wire; Sheet; Strip
  • UNS Number (S, or N, K): 17400
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 17