Automotive / Vehicular Stainless Steel Alloys

33 Results
Nitronic® 30 / HPA N30 - Plate
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Applications: Abrasion Resistant; Automotive or Vehicular; Chemical or material processing; Marine; Mining; Wear resistant parts or tooling
  • Specifications: ASTM / ASME; UNS
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Shape / Form: Precision Expanded Metals
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; Nickel or High Nickel Alloy
  • Features: Coated (optional feature)
Nitronic® 60 / HPA N60 - Bar
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
  • Specifications: AMS; ASTM / ASME; UNS
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
18Ni300 (Ms1) Stainless steel Powder -- MET-0012
from Matexcel

Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 15-45 μm; 15-53 μm; 53-120... [See More]

  • Applications: Automotive or Vehicular; Biomaterial
  • Shape / Form: Powder, Granule or Flake
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
304 #2B Stainless Sheet
from Kloeckner Metals Corporation

Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners ’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the... [See More]

  • Applications: Automotive or Vehicular; BuildingConstruction; Mining
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Width / OD: 36 to 72
Stainless Steel Sheet & Coil AMS 5504 -- 410 ANN
from United Performance Metals

Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well suited for highly stressed parts. Common Applications of 410 Stainless Steel. Automotive exhausts,... [See More]

  • Applications: Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells
  • UNS Number (S, or N, K): 41000
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 410
Stainless Steel Alloy, Austenitic -- 201
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil & Wire, ASTM A666, ASTM A240. APPLICATIONS. Springs. Fasteners. Utensils. Food Service. Appliances. Automotive Trim. Clamps. DESCRIPTION. Type 201 stainless steel is an austenitic chromium-nickel-manganese stainless alloy. It was developed mid century to conserve nickel and it... [See More]

  • Applications: Automotive or Vehicular; Springs, Fasteners, Utensils, Food Service, Appliances, Automotive Trim, Clamps
  • UNS Number (S, or N, K): 20100
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; UNS
Agricluture Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5510 -- 321 ANN
from United Performance Metals

321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium Carbide in heat... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Structural
  • UNS Number (S, or N, K): 32100
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 321
Agricultural Parts
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Stainless Steel Sheet & Coil AMS 5512 -- 347 ANN
from United Performance Metals

347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel offers good mechanical properties with higher creep and stress rupture characteristics than other... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; BuildingConstruction; Structural
  • UNS Number (S, or N, K): 34700
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • AISI Grade: 347
Agricultural Segment
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Agricultural Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminium Automotive Machined Coupler
from Raymond Machinery Co., Ltd.

Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminium Casting Product
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Aluminum Die Casting
from Raymond Machinery Co., Ltd.

Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Auto_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; automobile spare part
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Accessory
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Connector
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Automobile Spare Part
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bearing Body
from Raymond Machinery Co., Ltd.

Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bevel_Wheel_Black_Gear
from Raymond Machinery Co., Ltd.

Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Automobile spare parts
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bracket
from Raymond Machinery Co., Ltd.

Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bucket Teeth
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Bull Nose
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Cover
from Raymond Machinery Co., Ltd.

Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Cast Frame
from Raymond Machinery Co., Ltd.

Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]

  • Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling
  • Specifications: Low Carbon Grade (304 L, 316L, etc.)
  • Type: Austenitic; Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Tempers & Finishes: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding