Super Alloy Stainless Steel Alloys
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Features: Wrought; Corrosion Resistant; Forged
from High Performance Alloys, Inc.
N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Shape / Form: Hex; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Wrought; Corrosion Resistant; Forged
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Flats / Rectangular Bar; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: AMS; ASTM / ASME; UNS
- Features: Wrought; Corrosion Resistant; Forged; Heat Resistant; Wear Resistant
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Type: Duplex; Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Profile or Structural Shape; Round Bar or Rod Stock
- Specifications: ASTM / ASME; UNS
- Features: Wrought; Forged
from United Performance Metals
Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286 can be hardened to a strength level. The alloy is also useful for low temperature... [See More]
- Type: Stainless Steel, Normally UNS S, but also UNS N or K; Superalloy
- AISI Grade: 286
- UNS Number (S, or N, K): 66286
- Specifications: AMS; UNS