Specialty / Other Stainless Steel Alloys
from Loos & Co., Inc.
Round wire is available from .004 ” to .312 ” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. [See More]
- Specifications: AISI; MIL-SPEC / QQS; QS 9000
- AISI Grade: 302 to 304
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Wire
from Ulbrich Stainless Steels & Special Metals, Inc.
Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493. APPLICATIONS. Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION. Alloy 302HQ is a specialized wire alloy where the addition of 3.00-4.00 copper... [See More]
- Specifications: ASTM / ASME; UNS; XM-7, 304CU, 304HQ
- UNS Number (S, or N, K): 30430
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil; Wire - Profile, Round, Flat, Square; Strip
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Universal Wire Works Inc.
Universal 308 coated electrodes are used for welding unstabilized 18-8 stainless steels such as types 301, 302, 304, 305, and 308. Universal 308 electrodes provide corrosion resistance and physical properties equal to or greater than the steels for which they are recommended. Typical applications... [See More]
- Specifications: AWS
- Shape / Form: Coated Electrodes
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- UTS: 87000
from Loos & Co., Inc.
1X7 Wire Rope. Non flexible. For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand applications. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of... [See More]
- Specifications: AISI; SD 119, QS 9000
- AISI Grade: 302 to 304
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Wire
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Loos & Co., Inc.
Packaging. Standard packaging is intended for use with commercial lashers such as Class C and D. Loos & Co. Inc. stocks straight hub coils as listed below.We do offer tapered hub coils as well. All Loos & Co. Inc. lashing wire is packaged with plastic ties. We believe this offers the most... [See More]
- Specifications: AISI; RUS Accepted
- AISI Grade: 302
- Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Wire
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Specifications: ISO9001: 2008
- Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
- Type: Stainless Steel, Normally UNS S, but also UNS N or K
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)