Cold Work (Die / Mold) Stainless Steel Alloys

8 Results
Stainless Steel Alloy, Austenitic -- 204CU
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Coil, Foil and Wire, ASTM A313. APPLICATIONS. Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ is required. DESCRIPTION. Alloy 204CU is a chromium-magnesium austenitic stainless steel with an... [See More]

  • Features: Wrought; Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Die / Cold Work; Hot Rolled (optional feature)
  • UNS Number (S, or N, K): 20430
  • Type: Austenitic; Stainless Steel, Normally UNS S, but also UNS N or K
  • Specifications: ASTM / ASME; UNS
Cold Forging Bolts
from Chonghong Industries(Microwork)Ltd.

Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
Flatstock
from G.L. Huyett

Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It ’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways. [See More]

  • Features: Die / Cold Work
  • AISI Grade: 410 to 4142
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K; ToolSteel
  • Specifications: ASTM / ASME
Cold Forging Bushing Sleeves
from Chonghong Industries(Microwork)Ltd.

The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
Cold Forging Pin
from Chonghong Industries(Microwork)Ltd.

We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
Cold Forging Rivets
from Chonghong Industries(Microwork)Ltd.

A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
Custom Forging Flange
from Chonghong Industries(Microwork)Ltd.

We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film
Customized Cold Forging Parts
from Chonghong Industries(Microwork)Ltd.

We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]

  • Features: Die / Cold Work; Forged
  • Specifications: ISO9001: 2008
  • Type: Stainless Steel, Normally UNS S, but also UNS N or K
  • Tempers & Finishes: Polishing, Heat Treatment, Sand Blasting, Zinc Plated, chemical Film