Piezoelectric Digital Pressure Gauges

Description

Piezoelectric digital pressure gauges are devices that measure pressure by converting it into an electrical signal. These gauges display the pressure readings digitally, providing precise and easily readable measurements.

Working Principle

Piezoelectric digital pressure gauges operate based on the piezoelectric effect, where certain materials generate an electric charge in response to applied mechanical stress. These gauges typically use materials like quartz or ceramic, which have inherent piezoelectric properties. When pressure is applied, the material deforms slightly, generating an electrical charge proportional to the pressure. This charge is then converted into a voltage signal, which is processed and displayed as a digital readout. The usefulness of piezoelectric gauges lies in their ability to measure dynamic and quasi-static pressures accurately, making them suitable for applications requiring high sensitivity and precision.

Applications

Piezoelectric digital pressure gauges are used in various industries. In the automotive sector, they are employed for monitoring engine pressure and fuel systems. In the aerospace industry, they are used for measuring altitude and cabin pressure. Additionally, these gauges are utilized in the pharmaceutical and food processing industries for ensuring precise pressure control in manufacturing processes.

Advantages over other Digital Pressure Gauges

Piezoelectric digital pressure gauges offer several advantages over other types of digital pressure gauges. They are highly sensitive and capable of detecting minute changes in pressure, making them ideal for applications requiring precise measurements. Their rugged construction allows them to withstand harsh environments, and they can measure both dynamic and quasi-static pressures, providing versatility in various applications.

Limitations

One limitation of piezoelectric digital pressure gauges is their susceptibility to shock and vibration, which can affect the accuracy of the readings. Additionally, they require amplification circuitry to convert the high-impedance charge into a usable voltage signal, which can add complexity to the system.

Considerations

When considering piezoelectric digital pressure gauges, it is important to evaluate the initial costs, which can be higher due to the specialized materials and technology involved. Operating expenses may also be a factor, as the amplification circuitry requires power. However, these gauges are generally durable and offer high accuracy, which can offset the initial investment over time. Maintenance and replacement costs should also be considered, as the sensitive components may require periodic calibration and servicing to maintain accuracy.

2 Results
Piezo Vacuum Transducer, Display, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays -- 902B-11034
from Newport MKS

The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of... [See More]

  • Sensor Technology: Piezoelectric; Piezo
  • Pressure Measurement: Gauge
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Sensor Technology: Piezoelectric
  • Scale Units: pounds per square inch; bar; kg/cm2
  • Pressure Measurement: Sealed
  • Working Pressure Range: 0.0 to 15