RS232 / RS485 Digital Pressure Gauges

6 Results
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Signal Output: RS232/485
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
  • Pressure Measurement: Gauge
  • Working Pressure Range: 5
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
  • Material: Liquid; Handles Hazardous Materials
  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Air Bubbler
Piston Sensor Differential Pressure Gauge -- 1203PGT
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 100
  • Pressure Measurement: Differential
  • Operating Temperature: 200
Pressure Gauge -- XP2i
from Crystal Engineering Corporation

Rugged & accurate pressure gauge, NEMA4 rated, RS232 port [See More]

  • Signal Output: RS232/485
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: 0.0 to 10000
Televac Active Thermocouple Vacuum Gauge -- MX2A
from Fredericks Company - Televac

Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]

  • Signal Output: Analog Voltage; RS232/485
  • Scale Units: Torr
  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.1250 to 2.75
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Signal Output: RS232/485
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0015 to 15.66