psi Digital Pressure Gauges
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
- Working Pressure Range: -14.7 to 6000
- Pressure Measurement: Gauge
- Connection Size: 0.2500 to 0.5000
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; atm, Torr, mmHg
- Working Pressure Range: -102 to 102
- Pressure Measurement: Differential
- Accuracy: 2
from HydraCheck Inc.
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Working Pressure Range: 8700
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from PCE Instruments / PCE Americas Inc.
PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
- Working Pressure Range: 5802
- Pressure Measurement: Gauge
- Operating Temperature: 32 to 122
from HydraCheck Inc.
The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port... [See More]
- Scale Units: pounds per square inch; bar
- Working Pressure Range: 0.0 to 5800
- Pressure Measurement: Gauge
from HydraCheck Inc.
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Operating Temperature: 14 to 122
- Pressure Measurement: Gauge
- Accuracy: 0.5000
from HydraCheck Inc.
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]
- Scale Units: pounds per square inch; bar
- Working Pressure Range: 8700
- Pressure Measurement: Gauge
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Scale Units: pounds per square inch; Inches of H2O
- Working Pressure Range: 0.0 to 10000
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Operating Temperature: 32 to 140
from Red Valve Company, Inc.
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage... [See More]
- Scale Units: pounds per square inch
- Connection Size: 2 to 12
- Pressure Measurement: Gauge
- Operating Temperature: -20 to 400
from Fluidwell bv
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
- Operating Temperature: -40 to 176
- Material: Liquid
from SSI Technologies, LLC
The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]
- Scale Units: pounds per square inch; bar; kg/cm2
- Working Pressure Range: 0.0 to 15
- Pressure Measurement: Sealed
- Connection Size: 0.1250 to 0.2500
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Scale Units: pounds per square inch; bar; MPa
- Working Pressure Range: 0.0 to 10000
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
- Working Pressure Range: 30
- Pressure Measurement: Differential; Gauge
- Accuracy: 0.3000
from Keller America, Inc.
The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]
- Scale Units: pounds per square inch; bar
- Working Pressure Range: -14.5 to 1160
- Pressure Measurement: Absolute; Gauge
- Operating Temperature: 32 to 122
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 100
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: -14.7 to 1000
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.1250 to 0.2500
from KOBOLD Instruments, Inc.
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Working Pressure Range: 0.0 to 6000
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
- Working Pressure Range: 0.0 to 400
- Pressure Measurement: Gauge
- Connection Size: 0.5000
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Working Pressure Range: -14.69 to 14.69
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.1250
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Scale Units: pounds per square inch; bar; Inches of H2O
- Working Pressure Range: 0.0 to 37.93
- Pressure Measurement: Differential
- Connection Size: 0.2500 to 0.5000
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Scale Units: pounds per square inch
- Working Pressure Range: 0.0 to 15000
- Pressure Measurement: Absolute (optional feature); Gauge
- Operating Temperature: 32 to 158
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Scale Units: pounds per square inch
- Operating Temperature: -10 to 160
- Pressure Measurement: Gauge
- Accuracy: 0.2500
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Material: Liquid
- Operating Temperature: -40 to 176
- Features: Alarm Indicator
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
- Working Pressure Range: 5
- Pressure Measurement: Gauge
- Accuracy: 0.3000
from Keller America, Inc.
The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]
- Scale Units: pounds per square inch; bar; MPa
- Working Pressure Range: 0.0 to 10153
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 15000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: 0.0 to 1000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250 to 0.4375
from KOBOLD Instruments, Inc.
The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]
- Scale Units: pounds per square inch; bar; Mpa
- Working Pressure Range: 30 to 10000
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Scale Units: pounds per square inch; bar; kg/cm2; MPa
- Working Pressure Range: 0.0 to 290
- Pressure Measurement: Gauge
- Connection Size: 0.5000
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
- Working Pressure Range: -14.5 to 14.5
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.7500
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
- Working Pressure Range: 0.0 to 5000
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Connection Size: 0.2500
from Fluidwell bv
The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
- Operating Temperature: -40 to 176
- Material: Liquid
from Keller America, Inc.
Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]
- Scale Units: pounds per square inch; bar
- Working Pressure Range: 0.0 to 199
- Pressure Measurement: Absolute; Gauge
- Operating Temperature: 50 to 104
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 10000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]
- Scale Units: pounds per square inch
- Working Pressure Range: 0.0 to 1000
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from Fluidwell bv
The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Material: Liquid
- Operating Temperature: -40 to 176
- Features: Alarm Indicator
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Working Pressure Range: -14.5 to 14504
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
- Working Pressure Range: 15000
- Pressure Measurement: Absolute; Gauge
- Operating Temperature: 50 to 122
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Scale Units: pounds per square inch
- Working Pressure Range: 0.0 to 6000
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Material: Liquid
- Operating Temperature: -40 to 176
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
- Working Pressure Range: 0.0 to 14504
- Pressure Measurement: Absolute; Gauge; Sealed
- Operating Temperature: 32 to 122
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Scale Units: pounds per square inch; Inches of Hg; mmHg, mbar
- Working Pressure Range: 0.2000 to 15015
- Pressure Measurement: Differential
- Operating Temperature: -4 to 122
from OMEGA Engineering, Inc.
• Dual Display and Dual Pressure Inputs. • Displays Input 1, Input 2 or Differential Pressure. • User Selectable Units, psi, mbar, inH2O and mmH2O. • Protective Rubber Boot Included. • Wireless or USB Communications with Data Logging Software Optional [See More]
- Scale Units: pounds per square inch; Inches of H2O; mbar, mmH2O
- Working Pressure Range: -2 to 2
- Pressure Measurement: Differential
- Connection Size: 0.1250
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Working Pressure Range: -14.5 to 10153
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500 to 0.4375
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Working Pressure Range: 0.0 to 300
- Pressure Measurement: Absolute; Differential; Gauge
- Connection Size: 0.1250