Hazardous Digital Pressure Gauges
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Material: Liquid; Handles Hazardous Materials
- Sensor Technology: Air Bubbler
- Pressure Measurement: Gauge; Vacuum
- Features: Alarm Indicator
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Material: Liquid; Gas; Handles Hazardous Materials
- Scale Units: pounds per square inch; bar; Inches of H2O
- Pressure Measurement: Differential
- Working Pressure Range: 0.0 to 37.93
from VACUUBRAND, Inc.
The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]
- Material: Gas; Handles Hazardous Materials; Corrosive Vapors
- Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
- Pressure Measurement: Absolute; Vacuum
- Working Pressure Range: 0.0145 to 15.66