Temperature Compensation Digital Pressure Gauges

29 Results
Digital Pressure Gauge -- DPG1001 Series
from OMEGA Engineering, Inc.

• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 1000
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
  • Pressure Measurement: Differential; Gauge
  • Working Pressure Range: 30
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; bar; kg/cm2
  • Pressure Measurement: Sealed
  • Working Pressure Range: 0.0 to 15
Digital Manometer for Coolant Applications -- dV-2 Cool
from Keller America, Inc.

The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]

  • Features: Temperature Compensated; Temperature Output
  • Scale Units: pounds per square inch; bar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 1160
DSD - Digital Pressure Gauge
from KOBOLD Instruments, Inc.

Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Inches of Hg
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 6000
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Features: Temperature Compensated; Temperature Output
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 15000
Melt Pressure and Temperature Monitoring System -- M9
from Gefran

Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
Digital Pressure Gauge NEMA-4 Rated -- DPG1100 Series
from OMEGA Engineering, Inc.

• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch (optional feature); Inches of Hg (optional feature)
  • Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 1000
Digital Pressure Gauge with Peak Recording -- LEO 1
from Keller America, Inc.

LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 14504
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
Melt Pressure and Temperature Monitoring System -- W9
from Gefran

Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
Digital Pressure Switch -- PSW1000 Series
from OMEGA Engineering, Inc.

• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 6000
Digital Pressure Indicator -- EV-120
from Keller America, Inc.

The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Working Pressure Range: 0.0 to 14504
Melt Pressure Monitoring System -- M7
from Gefran

Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
  • Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 9999
High Accuracy Digital Pressure Gauge -- LEO 2
from Keller America, Inc.

LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 10153
Melt Pressure Monitoring System -- M8
from Gefran

Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
  • Pressure Measurement: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 300
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
Melt Pressure Monitoring System -- W7
from Gefran

Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
High Accuracy Digital Pressure Gauge -- DPG4000 Series
from OMEGA Engineering, Inc.

bull; RS232 Digital Communications Standard. • Data Logging for up to 8500 Data Pointswith Optional Software. • Very High Accuracy: ±0.05% FS. • NIST Traceable Calibration Certificate Included. • Temperature Compensated: 0 to 50 ºC. • Displays in 18 Standard or... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); cm of Hg (optional feature); Feet of H2O (optional feature); kg/cm2 (optional feature); oz/in2 (optional feature); Inches of H2O (optional feature)
  • Pressure Measurement: Gauge (optional feature); Compound (optional feature)
  • Working Pressure Range: -15 to 10000
Intelligent Transmitter with Digital Indication -- LEO 3
from Keller America, Inc.

LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 14504
Melt Pressure Monitoring System -- W8
from Gefran

Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]

  • Features: Temperature Compensated; Alarm Indicator
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Sensor Technology: Strain Gauge
High Accuracy Digital Pressure Gauge -- DPG409 Series
from OMEGA Engineering, Inc.

bull; NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges. • 5-Point NIST Traceable Calibration Included. • High 0.08% Accuracy on most Ranges. • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output. • Large Backlit Display with 25 mm (1") Digits. • 11... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); cm of Hg (optional feature); Feet of H2O (optional feature); kg/cm2 (optional feature); oz/in2 (optional feature); Inches of H2O (optional feature)
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
  • Working Pressure Range: 0.3613 to 5000
Miniature Pressure Gauge for High Volume Applications -- dV-2
from Keller America, Inc.

The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front panel... [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 10153
High Accuracy Digital Test Gauge -- DPG7000 Series
from OMEGA Engineering, Inc.

• 0.05, 0.10 and 0.25% FS Accuracy Models. • 12 User-Selectable Units of Measure. • Large 17 mm (0.66") Display with % of Range Bar Graph. • All Stainless Steel Wetted Parts and Case. • NEMA 4 (IP65) Weatherproof Case. • Programmable for 7 Languages [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature)
  • Working Pressure Range: -14.7 to 7000
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Features: Temperature Compensated; Temperature Output
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
Industrial Smart Pressure Transmitter -- PX2088
from OMEGA Engineering, Inc.

• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]

  • Features: Temperature Compensated
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 30