Differential Digital Pressure Gauges
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Pressure Measurement: Differential
- Working Pressure Range: -102 to 102
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; atm, Torr, mmHg
- Accuracy: 2
from Orange Research, Inc.
Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]
- Pressure Measurement: Differential
- Operating Temperature: 200
- Working Pressure Range: 0.0 to 100
- Accuracy: 3
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: 30
- Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
- Accuracy: 0.3000
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Pressure Measurement: Differential; Gauge; Compound; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: -14.69 to 14.69
- Operating Temperature: 14 to 158
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Pressure Measurement: Differential
- Working Pressure Range: 0.2000 to 15015
- Scale Units: pounds per square inch; Inches of Hg; mmHg, mbar
- Operating Temperature: -4 to 122
from OMEGA Engineering, Inc.
bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]
- Pressure Measurement: Differential
- Working Pressure Range: 0.0 to 37.93
- Scale Units: pounds per square inch; bar; Inches of H2O
- Connection Size: 0.2500 to 0.5000
from OMEGA Engineering, Inc.
• Dual Display and Dual Pressure Inputs. • Displays Input 1, Input 2 or Differential Pressure. • User Selectable Units, psi, mbar, inH2O and mmH2O. • Protective Rubber Boot Included. • Wireless or USB Communications with Data Logging Software Optional [See More]
- Pressure Measurement: Differential
- Working Pressure Range: -2 to 2
- Scale Units: pounds per square inch; Inches of H2O; mbar, mmH2O
- Connection Size: 0.1250
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Connection Size: 0.1250