Center Back Digital Pressure Gauges

5 Results
Vacuum Leakage Sensing System -- VLS-08 Series
from ANVER Corporation

The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]

  • Mount: Center Back
  • Material: Gas
  • Pressure Measurement: Gauge; Vacuum
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Mount: Center Back
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0145 to 15.66
Digital Compact Vacuum Meter / Data Logger -- VD81
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]

  • Mount: Center Back
  • Operating Temperature: 32 to 122
  • Pressure Measurement: Gauge; Vacuum
  • Accuracy: 0.3000
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Mount: Center Back
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0015 to 15.66
Digital Compact Vacuum Meters / Data Loggers -- VD85
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]

  • Mount: Center Back
  • Operating Temperature: 41 to 122
  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 900 to 5.00E-4