bar Digital Pressure Gauges

42 Results
Differential Pressure Gauge -- PCE-917
from PCE Instruments / PCE Americas Inc.

PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; atm, Torr, mmHg
  • Working Pressure Range: -102 to 102
  • Pressure Measurement: Differential
  • Accuracy: 2
Digital Pressure Gauge
from HydraCheck Inc.

The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
  • Working Pressure Range: 8700
  • Pressure Measurement: Gauge
  • Connection Size: 0.2500
Pressure Gauge -- PCE-932
from PCE Instruments / PCE Americas Inc.

PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
  • Working Pressure Range: 5802
  • Pressure Measurement: Gauge
  • Operating Temperature: 32 to 122
Digital Pressure Gauge Diagnostic Tee Kits
from HydraCheck Inc.

The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 5800
  • Pressure Measurement: Gauge
Digital Pressure Gauge Test Kit
from HydraCheck Inc.

Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
  • Operating Temperature: 14 to 122
  • Pressure Measurement: Gauge
  • Accuracy: 0.5000
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT
from HydraCheck Inc.

HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 8700
  • Pressure Measurement: Gauge
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Working Pressure Range: -14.7 to 1000
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Connection Size: 0.1250 to 0.2500
Manometer -- 8230
from REED-Direct

Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
  • Working Pressure Range: 30
  • Pressure Measurement: Differential; Gauge
  • Accuracy: 0.3000
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Working Pressure Range: -14.69 to 14.69
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Connection Size: 0.1250
GD Series Digital LED Pressure Alarm
from Hayward Flow Control

GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
  • Working Pressure Range: 0.0 to 400
  • Pressure Measurement: Gauge
  • Connection Size: 0.5000
1000 Series Digital Pressure Gauge
from NOSHOK, Inc.

The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]

  • Scale Units: pounds per square inch; bar; MPa
  • Working Pressure Range: 0.0 to 10000
  • Pressure Measurement: Gauge
  • Connection Size: 0.2500
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2
  • Working Pressure Range: 0.0 to 15
  • Pressure Measurement: Sealed
  • Connection Size: 0.1250 to 0.2500
Digital Differential Pressure Gauge -- XP2i-DP
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Working Pressure Range: 100
  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.1250
Digital Manometer for Coolant Applications -- dV-2 Cool
from Keller America, Inc.

The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: -14.5 to 1160
  • Pressure Measurement: Absolute; Gauge
  • Operating Temperature: 32 to 122
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Pressure Measurement: Gauge
  • Connection Size: 0.2500
Differential Pressure Transmitter -- PX760-06WCDI Series
from OMEGA Engineering, Inc.

bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]

  • Scale Units: pounds per square inch; bar; Inches of H2O
  • Working Pressure Range: 0.0 to 37.93
  • Pressure Measurement: Differential
  • Connection Size: 0.2500 to 0.5000
Televac Wide Range Active Vacuum Gauge -- CC-10
from Fredericks Company - Televac

Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]

  • Scale Units: Kilopascals; bar; Torr
  • Operating Temperature: 32 to 122
  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 760 to 1.00E-9
DIN Panel mount - Pressure Indicator -- D050
from Fluidwell bv

The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Accuracy: 0.0500
  • Operating Temperature: -40 to 176
  • Material: Liquid
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Working Pressure Range: 0.0 to 1000
  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.1250 to 0.4375
Manometer, Digital -- ST-8890
from REED-Direct

Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
  • Working Pressure Range: 5
  • Pressure Measurement: Gauge
  • Accuracy: 0.3000
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Working Pressure Range: -14.5 to 14.5
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Connection Size: 0.7500
GLD Series LED/LCD Pressure Gauge & Isolator
from Hayward Flow Control

GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]

  • Scale Units: pounds per square inch; bar; kg/cm2; MPa
  • Working Pressure Range: 0.0 to 290
  • Pressure Measurement: Gauge
  • Connection Size: 0.5000
Digital Pressure Gauge -- XP2i
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Working Pressure Range: 15000
  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.2500
Digital Manometer with Switch Outputs -- dV-2 PS
from Keller America, Inc.

The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]

  • Scale Units: pounds per square inch; bar; MPa
  • Working Pressure Range: 0.0 to 10153
  • Pressure Measurement: Absolute; Gauge
  • Connection Size: 0.2500
PDC - Digital Pressure Guage
from KOBOLD Instruments, Inc.

The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]

  • Scale Units: pounds per square inch; bar; Mpa
  • Working Pressure Range: 30 to 10000
  • Pressure Measurement: Gauge
  • Connection Size: 0.2500
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
  • Working Pressure Range: 0.0 to 5000
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Connection Size: 0.2500
DIN Panel mount - Pressure Monitor with 1 High / Low Alarm -- D053
from Fluidwell bv

The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Features: Alarm Indicator
Digital Test Gauge -- M1
from AMETEK Sensors, Test & Calibration

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Working Pressure Range: 10000
  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.2500
Digital Pressure Gauge -- dV-1
from Keller America, Inc.

Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 199
  • Pressure Measurement: Absolute; Gauge
  • Operating Temperature: 50 to 104
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
  • Working Pressure Range: 0.0 to 9999
  • Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
  • Connection Size: 0.2500
Pressure Indicator -- F050
from Fluidwell bv

The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Accuracy: 0.0500
  • Operating Temperature: -40 to 176
  • Material: Liquid
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
  • Working Pressure Range: 15000
  • Pressure Measurement: Absolute; Gauge
  • Operating Temperature: 50 to 122
Digital Pressure Gauge with Peak Recording -- LEO 1
from Keller America, Inc.

LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Working Pressure Range: -14.5 to 14504
  • Pressure Measurement: Absolute; Gauge
  • Connection Size: 0.2500
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
  • Operating Temperature: 15 to 120
  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Accuracy: 0.1500
Pressure Monitor with 1 High / Low Alarm -- F053
from Fluidwell bv

The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Features: Alarm Indicator
Digital Pressure Indicator -- EV-120
from Keller America, Inc.

The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
  • Working Pressure Range: 0.0 to 14504
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Operating Temperature: 32 to 122
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
  • Working Pressure Range: 0.0 to 300
  • Pressure Measurement: Absolute; Differential; Gauge
  • Connection Size: 0.1250
Pressure Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Material: Liquid
  • Operating Temperature: -40 to 176
High Accuracy Digital Pressure Gauge -- LEO 2
from Keller America, Inc.

LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Working Pressure Range: -14.5 to 10153
  • Pressure Measurement: Absolute; Gauge
  • Connection Size: 0.2500 to 0.4375
Handheld Smart Manometer -- HHP350 Series
from OMEGA Engineering, Inc.

• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mBars
  • Working Pressure Range: 0.0 to 300
  • Pressure Measurement: Absolute; Differential; Gauge
  • Connection Size: 0.1250
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar
  • Working Pressure Range: -14.5 to 14504
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Connection Size: 0.2500
High Accuracy Digital Test Gauge -- DPG7000 Series
from OMEGA Engineering, Inc.

• 0.05, 0.10 and 0.25% FS Accuracy Models. • 12 User-Selectable Units of Measure. • Large 17 mm (0.66") Display with % of Range Bar Graph. • All Stainless Steel Wetted Parts and Case. • NEMA 4 (IP65) Weatherproof Case. • Programmable for 7 Languages [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Working Pressure Range: -14.7 to 7000
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature)
  • Connection Size: 0.2500