Vacuum Digital Pressure Gauges

32 Results
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Connection Size: 0.1250 to 0.2500
Digital Compact Vacuum Meter / Data Logger -- VD81
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Accuracy: 0.3000
  • Operating Temperature: 32 to 122
  • Vacuum Range: 1200 to 1
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Air Bubbler
  • Material: Liquid; Handles Hazardous Materials
  • Features: Alarm Indicator
Double Inverted Magnetron Cold Cathode Active Vacuum Gauges -- MP7ER
from Fredericks Company - Televac

Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: 32 to 122
  • Scale Units: Torr
  • Vacuum Range: 0.1000
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.69 to 14.69
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Connection Size: 0.1250
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0145 to 15.66
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Operating Temperature: 50 to 104
Digital Differential Pressure Gauge -- XP2i-DP
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 100
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Connection Size: 0.1250
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Connection Size: 0.2500
Gauges
from MFP Automation Engineering

Parker offers pressure, vacuum and temperature gauges, adapters, connections and protectors for gauges. Parker ’s line of gauges include: Fluid level temperature gauges. Vacuum gauges. Compound gauge kits. Pressure gauges. Fluid level measurement gauges [See More]

  • Pressure Measurement: Absolute (optional feature); Vacuum
Handheld Digital Manometer -- HHP-2000
from OMEGA Engineering, Inc.

bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]

  • Pressure Measurement: Absolute; Differential; Gauge; Vacuum
  • Operating Temperature: 15 to 120
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
  • Accuracy: 0.1500
Vacuum Leakage Sensing System -- VLS-08 Series
from ANVER Corporation

The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Mount: Center Back
  • Material: Gas
Pressure Gauge -- M1™
from Crystal Engineering Corporation

Temperature invariant, pre calibrated, very durable [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 10000
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
  • Operating Temperature: 14 to 122
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Connection Size: 0.1250 to 0.4375
Digital Compact Vacuum Meter / Data Logger -- VD83
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 75 to 5.00E-4
  • Operating Temperature: 41 to 122
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
  • Scale Units: pounds per square inch; Inches of H2O
  • Operating Temperature: 32 to 140
Portable Control & Display Unit for Thermocouple Sensors -- Vacuguard
from Fredericks Company - Televac

Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: 32 to 122
  • Scale Units: Torr
  • Vacuum Range: 20 to 1.00E-3
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Connection Size: 0.7500
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0015 to 15.66
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Operating Temperature: 50 to 104
Digital Pressure Gauge -- XP2i
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 15000
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Connection Size: 0.2500
Record Data Logging Digital Pressure Gauge -- LEO Record
from Keller America, Inc.

LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive LEO Record (ideal for low pressure ranges) offer the following advantages: High measuring accuracy,... [See More]

  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of H2O; MPa, kp/cm^2, (m)H2O
  • Connection Size: 0.2500
Manufacturer Hydraulic System Component Products
from MFP Automation Engineering

The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of course, since MFP... [See More]

  • Pressure Measurement: Absolute (optional feature); Vacuum
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
  • Connection Size: 0.2500 to 1.25
Digital Compact Vacuum Meter / Data Logger -- VD84
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 75 to 0.0050
  • Operating Temperature: 41 to 122
Televac Active Thermocouple Vacuum Gauge -- MX2A
from Fredericks Company - Televac

Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.1250 to 2.75
  • Scale Units: Torr
  • Operating Temperature: 32 to 122
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Connection Size: 0.1250
  • Working Pressure Range: -14.69 to 14.69
  • Operating Temperature: 14 to 158
Rough and Fine Digital Vacuum Gauge Capacitive Sensor -- DCP 3000 + VSK 3000
from VACUUBRAND, Inc.

The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a simple turn of a... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0015 to 15.66
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Operating Temperature: 50 to 104
Digital Test Gauge -- M1
from AMETEK Sensors, Test & Calibration

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 10000
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Connection Size: 0.2500
Silicon on Sapphire Pressure Transmitter -- PX4200-I Series
from OMEGA Engineering, Inc.

• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 175
  • Connection Size: 0.2500
  • Accuracy: 0.2500
Digital Compact Vacuum Meters / Data Loggers -- VD85
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Vacuum Range: 900 to 5.00E-4
  • Operating Temperature: 41 to 122
  • Mount: Center Back
Televac Convection Active Vacuum Guage -- MX4A
from Fredericks Company - Televac

Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]

  • Pressure Measurement: Gauge; Vacuum
  • Connection Size: 0.1250 to 2.75
  • Scale Units: Torr
  • Operating Temperature: 32 to 122
Vacuum Gauge For Potentially Explosive Atmospheres -- DVR 3
from VACUUBRAND, Inc.

The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]

  • Pressure Measurement: Absolute; Vacuum
  • Working Pressure Range: 0.0145 to 15.66
  • Scale Units: bar (optional feature); cm of Hg (optional feature); mbar, hPa, Torr
  • Operating Temperature: 50 to 104
Very Low Range Digital Manometer -- HHP-103
from OMEGA Engineering, Inc.

bull; High Resolution to 0.001 inH2O. • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O. • Rugged, Water- Resistant Case. • Measure Differential, Gage, or Vacuum. • Selectable Engineering Units. InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg. • Accuracy: 0.2% FS of high... [See More]

  • Pressure Measurement: Differential; Gauge; Vacuum
  • Connection Size: 0.1550 to 0.1950
  • Scale Units: pounds per square inch; Inches of Hg; Inches of H2O; mmH2O, mbar, Pa, mmHg
  • Operating Temperature: 14 to 122