Strain Gauge Digital Pressure Gauges

15 Results
Pressure Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
  • Pressure Measurement: Gauge
  • Working Pressure Range: -14.7 to 6000
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Sensor Technology: Strain Gauge
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 5000
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Sensor Technology: Strain Gauge
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.69 to 14.69
Melt Pressure and Temperature Monitoring System -- M9
from Gefran

Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Silicon on Sapphire Pressure Transmitter -- PX4200 Series
from OMEGA Engineering, Inc.

• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 100 mV Bridge Output is Compatible with Most Strain Gage Instrumentation. • High Operating Temperature. • IP65 Enclosure [See More]

  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Working Pressure Range: 0.0 to 3000
  • Pressure Measurement: Gauge
  • Connection Size: 0.2500
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Sensor Technology: Strain Gauge
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
Melt Pressure and Temperature Monitoring System -- W9
from Gefran

Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
Silicon on Sapphire Pressure Transmitter -- PX4200-I Series
from OMEGA Engineering, Inc.

• Silicon on Sapphire Construction. • Titanium Wetted Parts for Media Compatibility. • 0.25% Accuracy. • 4-20 mA Output is Compatible with Most PLC ’s and Control Systems. • High Operating Temperature. • IP65 Enclosure [See More]

  • Sensor Technology: Mechanical Deflection; Strain Gauge
  • Connection Size: 0.2500
  • Pressure Measurement: Gauge; Vacuum
  • Operating Temperature: -40 to 175
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Sensor Technology: Strain Gauge
  • Working Pressure Range: -14.69 to 14.69
  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Connection Size: 0.1250
Melt Pressure Monitoring System -- M7
from Gefran

Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator
Melt Pressure Monitoring System -- M8
from Gefran

Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator
Melt Pressure Monitoring System -- W7
from Gefran

Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator
Melt Pressure Monitoring System -- W8
from Gefran

Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]

  • Sensor Technology: Strain Gauge
  • Accuracy: 0.5000
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated; Alarm Indicator