inches of Hg Digital Pressure Gauges
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; atm, Torr, mmHg
- Working Pressure Range: -102 to 102
- Pressure Measurement: Differential
- Accuracy: 2
from PCE Instruments / PCE Americas Inc.
PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
- Working Pressure Range: 5802
- Pressure Measurement: Gauge
- Operating Temperature: 32 to 122
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Working Pressure Range: -14.69 to 14.69
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.1250
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 100
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: -14.7 to 1000
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.1250 to 0.2500
from KOBOLD Instruments, Inc.
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]
- Scale Units: pounds per square inch; Inches of Hg
- Working Pressure Range: 0.0 to 6000
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
- Working Pressure Range: 0.0 to 5000
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Connection Size: 0.2500
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: 0.0 to 10000
- Pressure Measurement: Gauge; Vacuum
- Operating Temperature: 14 to 122
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
- Working Pressure Range: 5
- Pressure Measurement: Gauge
- Accuracy: 0.3000
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
- Working Pressure Range: 0.0 to 400
- Pressure Measurement: Gauge
- Connection Size: 0.5000
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 15000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: 0.0 to 1000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250 to 0.4375
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
- Working Pressure Range: 0.0 to 9999
- Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
- Connection Size: 0.2500
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 10000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Operating Temperature: 15 to 120
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Accuracy: 0.1500
from AMETEK Sensors, Test & Calibration
Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]
- Scale Units: pounds per square inch; Inches of Hg; mmHg, mbar
- Working Pressure Range: 0.2000 to 15015
- Pressure Measurement: Differential
- Operating Temperature: -4 to 122
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Working Pressure Range: 0.0 to 300
- Pressure Measurement: Absolute; Differential; Gauge
- Connection Size: 0.1250