kPa Digital Pressure Gauges
from PCE Instruments / PCE Americas Inc.
PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a dust-proof,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; atm, Torr, mmHg
- Working Pressure Range: -102 to 102
- Pressure Measurement: Differential
- Accuracy: 2
from HydraCheck Inc.
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Working Pressure Range: 8700
- Pressure Measurement: Gauge
- Connection Size: 0.2500
from HydraCheck Inc.
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Operating Temperature: 14 to 122
- Pressure Measurement: Gauge
- Accuracy: 0.5000
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
- Working Pressure Range: 30
- Pressure Measurement: Differential; Gauge
- Accuracy: 0.3000
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Working Pressure Range: -14.69 to 14.69
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.1250
from Fluidwell bv
The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
- Operating Temperature: -40 to 176
- Material: Liquid
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Scale Units: Kilopascals; bar; Torr
- Operating Temperature: 32 to 122
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 760 to 1.00E-9
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 100
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250
from OMEGA Engineering, Inc.
bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
- Working Pressure Range: 0.0 to 5000
- Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
- Connection Size: 0.2500
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
- Working Pressure Range: 0.0 to 400
- Pressure Measurement: Gauge
- Connection Size: 0.5000
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Working Pressure Range: 0.0 to 10000
- Pressure Measurement: Gauge; Vacuum
- Operating Temperature: 14 to 122
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Working Pressure Range: -14.5 to 14504
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
- Working Pressure Range: 5
- Pressure Measurement: Gauge
- Accuracy: 0.3000
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
- Working Pressure Range: -14.5 to 14.5
- Pressure Measurement: Gauge; Compound; Vacuum
- Connection Size: 0.7500
from Fluidwell bv
The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Material: Liquid
- Operating Temperature: -40 to 176
- Features: Alarm Indicator
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 15000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
- Working Pressure Range: 0.0 to 9999
- Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
- Connection Size: 0.2500
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
- Working Pressure Range: 0.0 to 14504
- Pressure Measurement: Absolute; Gauge; Sealed
- Operating Temperature: 32 to 122
from Fluidwell bv
The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Accuracy: 0.0500
- Operating Temperature: -40 to 176
- Material: Liquid
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Working Pressure Range: 10000
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Operating Temperature: 15 to 120
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Accuracy: 0.1500
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Working Pressure Range: -14.5 to 10153
- Pressure Measurement: Absolute; Gauge
- Connection Size: 0.2500 to 0.4375
from Fluidwell bv
The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Material: Liquid
- Operating Temperature: -40 to 176
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
- Working Pressure Range: 15000
- Pressure Measurement: Absolute; Gauge
- Operating Temperature: 50 to 122
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Working Pressure Range: 0.0 to 300
- Pressure Measurement: Absolute; Differential; Gauge
- Connection Size: 0.1250
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Scale Units: pounds per square inch; Kilopascals; bar
- Working Pressure Range: -14.5 to 14504
- Pressure Measurement: Absolute; Gauge; Vacuum
- Connection Size: 0.2500