Liquid Digital Pressure Gauges

45 Results
Digital Manometer for Coolant Applications -- dV-2 Cool
from Keller America, Inc.

The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 1160
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Material: Liquid; Handles Hazardous Materials
  • Sensor Technology: Air Bubbler
  • Pressure Measurement: Gauge; Vacuum
  • Features: Alarm Indicator
MediaGauge™ MG-9V -- MG - 9V - 15
from SSI Technologies, LLC

The MediaGauge ™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; kg/cm2
  • Pressure Measurement: Sealed
  • Working Pressure Range: 0.0 to 15
Digital Pressure Gauges
from Ashcroft Inc.

Ashcroft ® industrial digital gauges are battery. powered multifunctional instrument providing exceptional features and. performance. Polysilicon thin film technology makes pressure. measurement extremely reliable and virtually unaffected by shock and. vibration. An ideal product for industrial... [See More]

  • Material: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 25000
  • Pressure Measurement: Absolute (optional feature); Gauge
  • Accuracy: 0.2500 to 0.5000
GD Series Digital LED Pressure Alarm
from Hayward Flow Control

GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]

  • Material: Liquid
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 400
Digital Differential Pressure Gauge -- XP2i-DP
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 100
Tank Pressure Sensors -- Series 45
from Red Valve Company, Inc.

Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage... [See More]

  • Material: Liquid
  • Scale Units: pounds per square inch
  • Pressure Measurement: Gauge
  • Connection Size: 2 to 12
DIN Panel mount - Pressure Indicator -- D050
from Fluidwell bv

The D050 is a straight forward, panel mount pressure indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the... [See More]

  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Accuracy: 0.0500
Piston Sensor Differential Pressure Gauge -- 1203PGT
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Material: Liquid; Gas
  • Working Pressure Range: 0.0 to 100
  • Pressure Measurement: Differential
  • Operating Temperature: 200
1000 Series Digital Pressure Gauge
from NOSHOK, Inc.

The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; MPa
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 10000
Differential Pressure Transmitter -- PX760-06WCDI Series
from OMEGA Engineering, Inc.

bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]

  • Material: Liquid; Gas; Handles Hazardous Materials
  • Scale Units: pounds per square inch; bar; Inches of H2O
  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 37.93
Melt Monitor (Melt Pressure Transducer with Integrated Display and Alarms) -- FMM/RMM
from Dynisco

Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute (optional feature); Gauge
  • Working Pressure Range: 0.0 to 15000
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Material: Liquid; Gas
  • Scale Units: bar
  • Pressure Measurement: Gauge
  • Working Pressure Range: -14.7 to 10000
Digital Manometer with Switch Outputs -- dV-2 PS
from Keller America, Inc.

The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; MPa
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 10153
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Material: Liquid; Gas
  • Working Pressure Range: -14.69 to 14.69
  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Connection Size: 0.1250
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Inches of H2O
  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
Sanitary Pressure Gauges
from Ashcroft Inc.

Ashcroft ® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP). Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS). Electropolished diaphragm... [See More]

  • Material: Liquid; Gas (optional feature)
  • Working Pressure Range: 15 to 1000
  • Pressure Measurement: Absolute (optional feature); Differential (optional feature); Gauge
  • Accuracy: 0.2500 to 5
GLD Series LED/LCD Pressure Gauge & Isolator
from Hayward Flow Control

GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]

  • Material: Liquid
  • Scale Units: pounds per square inch; bar; kg/cm2; MPa
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 290
Digital Pressure Gauge -- XP2i
from AMETEK Sensors, Test & Calibration

Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 15000
DIN Panel mount - Pressure Monitor with 1 High / Low Alarm -- D053
from Fluidwell bv

The D053 is a versatile, panel mount pressure indicator with continuous pressure monitoring feature. It offers the facility to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. [See More]

  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Features: Alarm Indicator
Digital Display Amplifier for Fiber Optic Sensors -- DPG2001B
from OMEGA Engineering, Inc.

bull; ±0.25% Accuracy. • 316 SS Wetted Parts. • Selectable Engineering Units. • Selectable Auto Shutoff Times. • Front Zero Function. • Memory up to 6 Readings. • 4-Digit Display with 5 Character Alphanumerics. • Optional Backlit Display. • Optional... [See More]

  • Material: Liquid; Gas; Compatible w 316L SS
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mmHg,torr,cmH2O,mbar,Mpa
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature); Compound (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 5000
PDC - Digital Pressure Guage
from KOBOLD Instruments, Inc.

The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar; Mpa
  • Pressure Measurement: Gauge
  • Working Pressure Range: 30 to 10000
Digital Pressure Gauge -- dV-1
from Keller America, Inc.

Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; bar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 199
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Material: Liquid
  • Scale Units: pounds per square inch
  • Pressure Measurement: Gauge
  • Operating Temperature: -10 to 160
Test Gauges
from Ashcroft Inc.

Ashcroft ® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while. assuring easy readability of precise measurements. Solid-front... [See More]

  • Material: Liquid; Gas (optional feature)
  • Working Pressure Range: 0.0 to 100000
  • Pressure Measurement: Absolute (optional feature); Gauge
  • Accuracy: 0.1000 to 0.2500
Digital Test Gauge -- M1
from AMETEK Sensors, Test & Calibration

The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 10000
Pressure Indicator -- F050
from Fluidwell bv

The F050 is a straight forward pressure indicator with large 26mm (1") high digits. The measuring unit to be displayed below the pressure is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and... [See More]

  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Accuracy: 0.0500
Digital Pressure Gauge -- DPG1001 Series
from OMEGA Engineering, Inc.

• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 1000
Digital Pressure Gauge with Peak Recording -- LEO 1
from Keller America, Inc.

LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 14504
Lab ReferenceRecorder -- nVision
from AMETEK Sensors, Test & Calibration

The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 15000
Pressure Monitor with 1 High / Low Alarm -- F053
from Fluidwell bv

The F053 is a versatile pressure indicator with continuous pressure monitoring feature. It offers the ability to set one low pressure and one high pressure alarm value. If desired, an ignore function can be set up to allow for an incorrect pressure for a certain period of time. The configuration of... [See More]

  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Features: Alarm Indicator
Digital Pressure Gauge NEMA-4 Rated -- DPG1100 Series
from OMEGA Engineering, Inc.

• NEMA-4X Enclosure. • ±0.25% Test Gauge Accuracy. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 ½ Digit LCD Display. • Pressure or Vacuum Applications [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch (optional feature); Inches of Hg (optional feature)
  • Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 1000
Digital Pressure Indicator -- EV-120
from Keller America, Inc.

The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
  • Pressure Measurement: Absolute; Gauge; Sealed
  • Working Pressure Range: 0.0 to 14504
ReferencePressure Recorder -- nVision
from AMETEK Sensors, Test & Calibration

Accurate enough to replace a deadweight tester. Rugged enough to sit in 3 feet of water. Portable enough to complete calibrations anywhere. Gauge / Absolute Pressure Datalogger to. 15 000 psi / 1000 bar / 100MPa. Differential Pressure with up to 0.025% of reading accuracy. Switch, Voltage, Current,... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Inches of Hg; mmHg, mbar
  • Pressure Measurement: Differential
  • Working Pressure Range: 0.2000 to 15015
Pressure Monitor with 4 alarm outputs -- F190
from Fluidwell bv

The F190 is a versatile multi-purpose indicator with continuous monitoring feature. Beside the focus on level, temperature and pressure applications, it also contains a range of other measuring units and even the posibility to create a custom unit with max. 8 characters. It offers the facility to... [See More]

  • Material: Liquid
  • Operating Temperature: -40 to 176
  • Scale Units: pounds per square inch; Kilopascals; bar
Digital Pressure Switch -- PSW1000 Series
from OMEGA Engineering, Inc.

• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 6000
High Accuracy Digital Pressure Gauge -- LEO 2
from Keller America, Inc.

LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: -14.5 to 10153
General Purpose Digital Pressure Gauge -- DPG8000 Series
from OMEGA Engineering, Inc.

bull; Enhanced Value Versus Mechanical Gauges. • 1/4% Full Scale Terminal Point Accuracy. • 4 Digit Display with 1/2" High Digits. • Backlight Feature for Enhanced Visibility. • User Selectable Engineering Units. • Maximum Pressure Indication. • Stainless Steel Wetted... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2
  • Pressure Measurement: Gauge (optional feature); Vacuum (optional feature)
  • Working Pressure Range: 0.0 to 9999
Highly Precise Digital Pressure Gauge -- LEX 1
from Keller America, Inc.

LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar
  • Pressure Measurement: Absolute; Gauge; Vacuum
  • Working Pressure Range: -14.5 to 14504
High Accuracy Digital Pressure Gauge -- DPG4000 Series
from OMEGA Engineering, Inc.

bull; RS232 Digital Communications Standard. • Data Logging for up to 8500 Data Pointswith Optional Software. • Very High Accuracy: ±0.05% FS. • NIST Traceable Calibration Certificate Included. • Temperature Compensated: 0 to 50 ºC. • Displays in 18 Standard or... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); cm of Hg (optional feature); Feet of H2O (optional feature); kg/cm2 (optional feature); oz/in2 (optional feature); Inches of H2O (optional feature)
  • Pressure Measurement: Gauge (optional feature); Compound (optional feature)
  • Working Pressure Range: -15 to 10000
Intelligent Transmitter with Digital Indication -- LEO 3
from Keller America, Inc.

LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 14504
High Accuracy Digital Pressure Gauge -- DPG409 Series
from OMEGA Engineering, Inc.

bull; NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges. • 5-Point NIST Traceable Calibration Included. • High 0.08% Accuracy on most Ranges. • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output. • Large Backlit Display with 25 mm (1") Digits. • 11... [See More]

  • Material: Liquid; Gas
  • Scale Units: pounds per square inch (optional feature); Kilopascals (optional feature); bar (optional feature); Inches of Hg (optional feature); cm of Hg (optional feature); Feet of H2O (optional feature); kg/cm2 (optional feature); oz/in2 (optional feature); Inches of H2O (optional feature)
  • Pressure Measurement: Absolute (optional feature); Gauge (optional feature)
  • Working Pressure Range: 0.3613 to 5000