Compound Digital Pressure Gauges

7 Results
KEYENCE Compact Digital Pressure Sensor -- AP-C30K
from KEYENCE

KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.69 to 14.69
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
  • Connection Size: 0.1250
4-20mA Digital Pressure Gauge AG200 -- AG200 - 100 PSI
from American Sensor Technologies, Inc. - AST

The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.7 to 1000
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Connection Size: 0.1250 to 0.2500
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
  • Scale Units: pounds per square inch; Inches of H2O
  • Operating Temperature: 32 to 140
Industrial Digital Pressure Gauge -- DPG9000 Series
from OMEGA Engineering, Inc.

bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
  • Connection Size: 0.2500 to 1.25
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Connection Size: 0.7500
Rugged Digital Pressure Gauges -- DPG120 Series
from OMEGA Engineering, Inc.

• High Accuracy. • Selectable Units of Measure. • Selectable Relative or Sealed Measurement Reference. • Easy to Use. • Stainless Steel Wetted Parts. • Long Battery Life. • Auto Shut-Off Feature [See More]

  • Pressure Measurement: Gauge; Compound
  • Working Pressure Range: -14 to 1000
  • Scale Units: pounds per square inch; bar
  • Connection Size: 0.1250
KEYENCE Multi-Fluid Digital Pressure Sensor Head -- AP-10SK
from KEYENCE

KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]

  • Pressure Measurement: Differential; Gauge; Compound; Vacuum
  • Connection Size: 0.1250
  • Working Pressure Range: -14.69 to 14.69
  • Operating Temperature: 14 to 158