Analog Current Digital Pressure Gauges

14 Results
Pressure Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Signal Output: Analog Voltage; Analog Current
  • Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
  • Pressure Measurement: Gauge
  • Working Pressure Range: -14.7 to 6000
GD Series Digital LED Pressure Alarm
from Hayward Flow Control

GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]

  • Signal Output: Analog Current; RS232/485 (optional feature); Switch
  • Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
  • Pressure Measurement: Gauge
  • Working Pressure Range: 0.0 to 400
Digital Tank-O-Meter® -- Type D
from Uehling Instrument Company

Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485; Switch
  • Material: Liquid; Handles Hazardous Materials
  • Pressure Measurement: Gauge; Vacuum
  • Sensor Technology: Air Bubbler
Intelligent Transmitter with Digital Indication -- LEO 3
from Keller America, Inc.

LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current loop. Functions: MAX/MIN: Activating the right key brings the Max. and Min. values to the lower display. [See More]

  • Signal Output: Analog Current
  • Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 14504
MediaGauge™ MG-MD -- MG-MD - 15
from SSI Technologies, LLC

The MediaGague MG-MD is a multi-functional digital pressure gauge consisting of a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and calibration compensation, a 304L stainless steel pressure port and a LCD back lit display. The MG-MD digital... [See More]

  • Signal Output: Analog Current; Switch
  • Scale Units: pounds per square inch; bar; kg/cm2
  • Pressure Measurement: Sealed
  • Working Pressure Range: 0.0 to 15
Piston Sensor Differential Pressure Gauge -- 1203PGT
from Orange Research, Inc.

Piston Sensor Differential Pressure Gauges. These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level... [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Working Pressure Range: 0.0 to 100
  • Pressure Measurement: Differential
  • Operating Temperature: 200
Differential Pressure Transmitter -- PX760-06WCDI Series
from OMEGA Engineering, Inc.

bull; 10:1 Turndown. • Zero Elevation or Suppression. • Pushbutton Zero and Span Adjustment. • Adjustable Damping. • Linear or Square Root Output. • Built-In LCD. • CE Approved. • CESI-ATEX Approved - Intrinsically Safe for Hazardous Atmospheres. • 3-Valve... [See More]

  • Signal Output: Analog Current
  • Scale Units: pounds per square inch; bar; Inches of H2O
  • Pressure Measurement: Differential
  • Working Pressure Range: 0.0 to 37.93
Pressure Transducer with ASIC AST2000 -- AST2000 1000 PSI
from American Sensor Technologies, Inc. - AST

The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]

  • Signal Output: Analog Current
  • Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
  • Pressure Measurement: Gauge; Vacuum
  • Working Pressure Range: 0.0 to 1000
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Signal Output: Analog Voltage; Analog Current
  • Scale Units: bar
  • Pressure Measurement: Gauge
  • Working Pressure Range: -14.7 to 10000
KEYENCE Heavy-Duty Industrial Pressure Sensor -- GP-M001
from KEYENCE

KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]

  • Signal Output: Analog Current; NPN/PNP
  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
  • Pressure Measurement: Gauge; Compound; Vacuum
  • Working Pressure Range: -14.5 to 14.5
Direct Reading Gauge w/LED -- Type D-LP
from Uehling Instrument Company

A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]

  • Signal Output: Analog Current
  • Scale Units: pounds per square inch; Inches of H2O
  • Pressure Measurement: Absolute; Gauge; Compound; Vacuum
  • Working Pressure Range: 0.0 to 10000
Digital Pressure Switch -- PSW1000 Series
from OMEGA Engineering, Inc.

• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]

  • Signal Output: Analog Voltage; Analog Current
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 6000
Ultrasonic Digital Tank-O-Meter® -- Type U
from Uehling Instrument Company

Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]

  • Signal Output: Analog Voltage; Analog Current; RS232/485
  • Scale Units: pounds per square inch
  • Pressure Measurement: Gauge
  • Operating Temperature: -10 to 160
Industrial Smart Pressure Transmitter -- PX2088
from OMEGA Engineering, Inc.

• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]

  • Signal Output: Analog Current; HART® Protocol
  • Scale Units: pounds per square inch
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 30