Gauge Digital Pressure Gauges
from Newport MKS
Overview. Overview. The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six sensors... [See More]
- Pressure Measurement: Gauge
from PCE Instruments / PCE Americas Inc.
PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors with ranges up to 400... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 5802
- Scale Units: pounds per square inch; bar; Inches of Hg; Inches of H2O; atm, mmHg
- Operating Temperature: 32 to 122
from United Electric Controls Company
The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: -14.7 to 6000
- Scale Units: pounds per square inch; Kilopascals (optional feature); bar (optional feature); kg/cm2 (optional feature)
- Connection Size: 0.2500 to 0.5000
from HydraCheck Inc.
The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is battery-powered, the digital gauge... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 8700
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Connection Size: 0.2500
from Newport MKS
The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure. [See More]
- Pressure Measurement: Gauge
from HydraCheck Inc.
The Digital Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate digital pressure gauges along with the most common in-line adaptors for JIC and ORFS port... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 5800
- Scale Units: pounds per square inch; bar
from Newport MKS
The 974B-21034 QuadMag Cold Cathode / MicroPirani / Piezo Transducer offers a measurement range from 1x10-8 to 1500 Torr and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Cold Cathode, MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
from HydraCheck Inc.
Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure Gauge Test Kit comes in a compact,... [See More]
- Pressure Measurement: Gauge
- Operating Temperature: 14 to 122
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, mbar
- Accuracy: 0.5000
from Newport MKS
The 902B-11034 Absolute Piezo Vacuum Transducer combines the pressure measurement technology of a MEMS-based Piezo sensor with a metal sealed stainless steel 316 diaphragm and integrated electronics. It features a NW16 ISO-KF fitting and a RS232 digital communication interface for setup of... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Piezoelectric; Piezo
from HydraCheck Inc.
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 8700
- Scale Units: pounds per square inch; bar
from Newport MKS
Overview. Overview. The 275600-2-GP-T Mini-Convectron ® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a 1/8 inch NPT fitting, and non-linear analog output. Two set point relays are included for safety interlocking, and a local display aids with set-up and diagnostics. [See More]
- Pressure Measurement: Gauge
from HydraCheck Inc.
HydraCheck developed the Universal Pressure Gauge Diagnostic Tee/Adapter Kit with Oil Sampling because we wanted to give hydraulic technicians one kit that has all the pressure gauges needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. [See More]
- Pressure Measurement: Gauge
from Newport MKS
The 275600-0-GD-T Mini-Convectron ® Modular Vacuum Gauge features a Gold Plated Tungsten sensor, a size NW16 ISO-KF fitting, a display, and non-linear analog output with Torr measurement units. Mini-Convectron ® gauges combines the high precision convection enhanced Pirani gauge with... [See More]
- Pressure Measurement: Gauge
from Newport MKS
The 475001-02-T Granville-Phillips ® 475 Convectron ® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron ® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point relays... [See More]
- Pressure Measurement: Gauge
from Red Valve Company, Inc.
Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets on storage... [See More]
- Pressure Measurement: Gauge
- Connection Size: 2 to 12
- Scale Units: pounds per square inch
- Operating Temperature: -20 to 400
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Cold Cathode Active Vacuum Gauge. (1 x 10-2 to 1 x 10-8 Torr). Wide range. 7E (10-2 to 10-8 Torr). Ion on/off control included. Stainless steel/ceramic construction. 0-10V linear or log outputs. 7ER is easily disassembled for cleaning. Fast restart at high vacuum. Reduced magnetic field. One process... [See More]
- Pressure Measurement: Gauge; Vacuum
- Operating Temperature: 32 to 122
- Scale Units: Torr
- Vacuum Range: 0.1000
from REED-Direct
Data hold. Max/Min Record. Display backlight. Auto power off. Low battery indicator. Simple fittings for hose connection. Optional RS-232 interface. Includes hard carrying case, 9V battery, connection hose and manual. SPECIFICATIONS: Pressure Ranges: 0 to 30 psi. Maximum Pressure: 60 psi. Accuracy:... [See More]
- Pressure Measurement: Differential; Gauge
- Working Pressure Range: 30
- Scale Units: pounds per square inch; Kilopascals; bar; Feet of H2O; kg/cm2; Inches of H2O; mbar, CM, cmHg
- Accuracy: 0.3000
from Keller America, Inc.
The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing a button. The LCD switches from temperature to pressure at the touch of a button, with the display... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 1160
- Scale Units: pounds per square inch; bar
- Operating Temperature: 32 to 122
from ValueTronics International, Inc.
The 700G01 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -10 to +10 inH20; -20... [See More]
- Pressure Measurement: Absolute; Gauge
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Pressure Measurement: Gauge; Vacuum
- Sensor Technology: Air Bubbler
- Material: Liquid; Handles Hazardous Materials
- Features: Alarm Indicator
from KEYENCE
KEYENCE Compact Digital Pressure Sensor: AP-C30K Series. •. Built in amplifier. •. Easy installation and operation. •. Small design with large display. The AP-C30K Series digital air pressure sensors incorporate a very easy-to-see, two-color LED display, as well as superior... [See More]
- Pressure Measurement: Gauge; Compound; Vacuum
- Working Pressure Range: -14.69 to 14.69
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; mmHg
- Connection Size: 0.1250
from ANVER Corporation
The VLS-08 Series Vacuum Leakage Detection unit is a popular safety device because it automatically monitors the vacuum level in vacuum handling machinery. If vacuum is lost during a lift, a loud horn sounds and a red light flashes to warn the operator. The VLS-08 Series is a battery powered unit... [See More]
- Pressure Measurement: Gauge; Vacuum
- Mount: Center Back
- Material: Gas
from NOSHOK, Inc.
The NOSHOK 1000 Series Digital Pressure Gauge allows for local digital indication of pressure where once mechanical gauges could be installed. The integrated battery allows digital indication to be done without the use of any fixed power supplies. Accuracy, reliability and mechanical resilience make... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 10000
- Scale Units: pounds per square inch; bar; MPa
- Connection Size: 0.2500
from OMEGA Engineering, Inc.
• NIST Certification Included. • High Accuracy +/- 0.10% Test Gauge. • 316 Stainless Steel Wetted Parts. • Easy-to-Read 3 1/2 Digit LCD Display. • Rugged Aluminum Case. • Three Power Options Available! [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 1000
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Hayward Flow Control
GD Series. Digital LED Pressure Alarm. The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key Features &... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 400
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; MPa
- Connection Size: 0.5000
from Ralston Instruments, Inc.
GAUD-0100. 0-100 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 100
- Operating Temperature: -4 to 185
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1600 mbar to 1 mbar (=hPa), 1200 Torr to 1 Torr. The versatile VD81 digital vacuum meter measures absolute pressure in the rough vacuum range. It is equipped with USB interface and can be used as data logger. The VD81 can be operated with battery or external power supply making it... [See More]
- Pressure Measurement: Gauge; Vacuum
- Accuracy: 0.3000
- Operating Temperature: 32 to 122
- Vacuum Range: 1200 to 1
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement. 0.1% of reading wet/wet differential transducer. Customizable for panel mounting or portable configurations. Define... [See More]
- Pressure Measurement: Gauge; Vacuum
- Working Pressure Range: 100
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Connection Size: 0.1250
from American Sensor Technologies, Inc. - AST
The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight feature. The AG200 also has the... [See More]
- Pressure Measurement: Gauge; Compound; Vacuum
- Working Pressure Range: -14.7 to 1000
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Connection Size: 0.1250 to 0.2500
from Ashcroft Inc.
Ashcroft ® industrial digital gauges are battery. powered multifunctional instrument providing exceptional features and. performance. Polysilicon thin film technology makes pressure. measurement extremely reliable and virtually unaffected by shock and. vibration. An ideal product for industrial... [See More]
- Pressure Measurement: Absolute (optional feature); Gauge
- Accuracy: 0.2500 to 0.5000
- Working Pressure Range: 0.0 to 25000
- Material: Liquid; Gas (optional feature)
from Crystal Engineering Corporation
Temperature invariant, pre calibrated, very durable [See More]
- Pressure Measurement: Gauge; Vacuum
- Working Pressure Range: 0.0 to 10000
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O
- Operating Temperature: 14 to 122
from KOBOLD Instruments, Inc.
Offering the latest solid-state design, the KOBOLD DSD Series digital pressure gauge is an economical, battery-powered digital replacement for mechanical pressure gauges. Its ceramic pressure-sensing element provides superior stability and exceptionally long cycle life. In addition, the DSD digital... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 6000
- Scale Units: pounds per square inch; Inches of Hg
- Connection Size: 0.2500
from Dynisco
Features and Benefits. Dual 5-digit display. Peak display function and digital auto-zero. Programmable alarm relays. Optional 4 - 20 mA, 0 - 10 Vdc retransmission. Accuracy better than ±0.5%. Customer definable engineering units. Description. The Dynisco Melt Monitor Alarm Series is a melt... [See More]
- Pressure Measurement: Absolute (optional feature); Gauge
- Working Pressure Range: 0.0 to 15000
- Scale Units: pounds per square inch
- Operating Temperature: 32 to 158
from Gefran
Economically priced Displays pressure in a 4-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Portable Control & Display Unit for Thermocouple Sensors. Wireless Portability: A replaceable “D ” cell eliminates 110VAC extension cords and their associated safety hazards. Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will... [See More]
- Pressure Measurement: Gauge; Vacuum
- Operating Temperature: 32 to 122
- Scale Units: Torr
- Vacuum Range: 20 to 1.00E-3
from REED-Direct
Dual LCD readouts with backlighting. Min/Max/Avg recording with time stamp. Data hold freezes the displayed reading. Push button zero adjust and offset readings. Low battery indication with auto power off. RS232 serial port. Includes RS232 cable, tubing, hard carrying case and batteries. [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 5
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; oz/in2; Inches of H2O; mbar, mmHg, cmH2O
- Accuracy: 0.3000
from Keller America, Inc.
The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are linearized and temperature corrected, to give an accuracy of 0.2 %FS. There are two... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 10153
- Scale Units: pounds per square inch; bar; MPa
- Connection Size: 0.2500
from ValueTronics International, Inc.
The 700G02 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -1 to +1 psi, -70... [See More]
- Pressure Measurement: Absolute; Gauge
from Uehling Instrument Company
A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled and, if required,... [See More]
- Pressure Measurement: Absolute; Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
- Scale Units: pounds per square inch; Inches of H2O
- Operating Temperature: 32 to 140
from KEYENCE
KEYENCE Heavy-Duty Pressure Sensor: GP-M Series. •. Versatile pressure sensing. •. Rugged design. •. Highly visible display. The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure... [See More]
- Pressure Measurement: Gauge; Compound; Vacuum
- Working Pressure Range: -14.5 to 14.5
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; Mpa
- Connection Size: 0.7500
from OMEGA Engineering, Inc.
• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 6000
- Scale Units: pounds per square inch
- Connection Size: 0.2500
from Hayward Flow Control
GLD Series. LED/LCD Pressure Gauge & Isolator. The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is designed to act as a visual pressure... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 0.0 to 290
- Scale Units: pounds per square inch; bar; kg/cm2; MPa
- Connection Size: 0.5000
from Ralston Instruments, Inc.
GAUD-1000. 0-1000 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1000
- Operating Temperature: -4 to 185
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 5 x 10-4 mbar (=hPa), 75 Torr to 5 x 10-4 Torr. VD83 digital vacuum meter measures absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (save up to 2000 measurements). The VD83 can be operated with battery or... [See More]
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 75 to 5.00E-4
- Operating Temperature: 41 to 122
from AMETEK Sensors, Test & Calibration
Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi. Marine grade enclosure resists corrosion. Accuracy not affected from -10 to 50 °C. Replaces 5 or more digital test gauges. Fast pressure safety valve (PSV) mode. Define custom... [See More]
- Pressure Measurement: Gauge; Vacuum
- Working Pressure Range: 15000
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Connection Size: 0.2500
from American Sensor Technologies, Inc. - AST
The AST2000 is an ASIC-compensated, high quality, stainless steel media isolated pressure sensor designed for use in the measurement of liquids and gases. Intended for high volume applications requiring excellent performance, the AST2000 succeeds by offering high competitive pricing. Constructed... [See More]
- Pressure Measurement: Gauge; Vacuum
- Working Pressure Range: 0.0 to 1000
- Scale Units: pounds per square inch; bar; Inches of Hg; kg/cm2; Inches of H2O
- Connection Size: 0.1250 to 0.4375
from Ashcroft Inc.
Ashcroft ® sanitary gaugea are designed specifically to satisfy stringent sanitary requirements. An ideal product assuring reliability and process integrity. Clean or steam in place (CIP/SIP). Autoclave or Sterilize 3 1/2" only dial with polysulfone window option (XPS). Electropolished diaphragm... [See More]
- Pressure Measurement: Absolute (optional feature); Differential (optional feature); Gauge
- Accuracy: 0.2500 to 5
- Working Pressure Range: 15 to 1000
- Material: Liquid; Gas (optional feature)
from KOBOLD Instruments, Inc.
Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: -14.7 to 10000
- Scale Units: bar
- Connection Size: 0.2500
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Thermocouple Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety... [See More]
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250 to 2.75
- Scale Units: Torr
- Operating Temperature: 32 to 122
from Keller America, Inc.
Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS and a measuring interval of... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 199
- Scale Units: pounds per square inch; bar
- Operating Temperature: 50 to 104
from ValueTronics International, Inc.
The 700G04 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 15 psi,... [See More]
- Pressure Measurement: Absolute; Gauge
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Pressure Measurement: Gauge
- Operating Temperature: -10 to 160
- Scale Units: pounds per square inch
- Accuracy: 0.2500
from KEYENCE
KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series. •. Full stainless steel structure. •. Waterproof and heat resistant. •. Up to 7250 PSI rated pressure range. KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a... [See More]
- Pressure Measurement: Differential; Gauge; Compound; Vacuum
- Connection Size: 0.1250
- Working Pressure Range: -14.69 to 14.69
- Operating Temperature: 14 to 158
from OMEGA Engineering, Inc.
bull; 2 Year Warranty. • One-Handed Operation. • Ranges from 10 inH20 to 150 psi. • Rugged, Water Resistant Case - NEMA-4/IP65. • Ranges for Differential, Gauge, and Absolute Measurements. • Selectable Pressure Units. • Leak Testing. • Datalogging. • Min/Max... [See More]
- Pressure Measurement: Absolute; Differential; Gauge; Vacuum
- Operating Temperature: 15 to 120
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; Inches of H2O; mbar, Pa, mmH2O, mH2O, mm/mHg
- Accuracy: 0.1500
from Ralston Instruments, Inc.
GAUD-0015. 0-15 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 15
- Operating Temperature: -4 to 185
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 100 mbar to 1 x 10-3 mbar (=hPa), 75 Torr to 1 x 10-3 Torr. VD84 digital Pirani vacuum meter with external, exchangeable sensor head VSP841/2 reads absolute pressure in the fine vacuum range. It is equipped with USB interface and can be used as data logger (up to 2000... [See More]
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 75 to 0.0050
- Operating Temperature: 41 to 122
from AMETEK Sensors, Test & Calibration
The M1 digital pressure gauge maintains 0.2% of reading accuracy from -10 ˚ to 50 ˚C. Accuracy is not affected by dropping, over-pressure, vibration, temperature, or rapid pressure change. Available as a 30 psi digital pressure manometer. One wide range M1 digital pressure gauge replaces... [See More]
- Pressure Measurement: Gauge; Vacuum
- Working Pressure Range: 10000
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; kg/cm2; Inches of H2O; mmH2O, MPa, mbar
- Connection Size: 0.2500
from Ashcroft Inc.
Ashcroft ® precision dial pressure gauges are known for high accuracy and performance. An ideal product for use with test, calibration and validation systems. Mirror-band dial and knife-edge pointer eliminates paralax error while. assuring easy readability of precise measurements. Solid-front... [See More]
- Pressure Measurement: Absolute (optional feature); Gauge
- Accuracy: 0.1000 to 0.2500
- Working Pressure Range: 0.0 to 100000
- Vacuum Range: 517909
from KOBOLD Instruments, Inc.
The KOBOLD PDC digital pressure gauge is the ideal solution for a local digital pressure display. An integral battery allows pressure measurement independent of an external power supply. Accuracy, reliability and mechanical stability under stress make the PDC suitable for many pressure monitoring... [See More]
- Pressure Measurement: Gauge
- Working Pressure Range: 30 to 10000
- Scale Units: pounds per square inch; bar; Mpa
- Connection Size: 0.2500
from Gefran
Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Convection Active Vacuum Gauge. (atmosphere to 1 x 10-4 Torr). Heat treatment and vacuum furnaces. Thin film deposition and coating processes. Cryogenics. Pharmaceutical product processes. The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of... [See More]
- Pressure Measurement: Gauge; Vacuum
- Connection Size: 0.1250 to 2.75
- Scale Units: Torr
- Operating Temperature: 32 to 122
from Keller America, Inc.
LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The pressure is measured twice per second and displayed. The top display indicates the actual... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 14504
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Connection Size: 0.2500
from ValueTronics International, Inc.
The 700G05 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 30 psi,... [See More]
- Pressure Measurement: Absolute; Gauge
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mbar
- Connection Size: 0.1250
from Ralston Instruments, Inc.
GAUD-0200. 0-200 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 200
- Operating Temperature: -4 to 185
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1200 - 5 x 10-4 mbar (=hPa), 900 - 5 x 10-4 Torr. VD85 digital vacuum meter reads pressure over 7 decades in the rough and fine vacuum range. Its sensor combination of piezo and Pirani guarantees high resolution and precision over the whole range. It is equipped with USB interface... [See More]
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 900 to 5.00E-4
- Operating Temperature: 41 to 122
- Mount: Center Back
from AMETEK Sensors, Test & Calibration
The nVision Lab Reference is a pressure reference recorder accurate enough to function as a laboratory deadweight tester replacement and a high-accuracy, high-frequency chart recorder. Download data as you test, view your data on the built-in LCD, and store up to 1,000,000 data points. Gauge /... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 15000
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2; mmHg, mbar
- Operating Temperature: 50 to 122
from Gefran
Economically priced Displays pressure in a 5-digit LED display Auto zero Auto span Auto calibration 2 alarms with adjustable setpoint Touch-type keypad Built-in strain gage bridge excitation Filter for digit stabilization Coded access for user lockout Transducer Better than ±0.50% accuracy... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Miniature Bayard Alpert Ionization Active Vacuum Gauge. (1x10-2 to 2x10-10 Torr). Wide Range: Measures from 1x10-2 to 2x10-10 Torr. High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of... [See More]
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 0.0100 to 2.00E-9
- Operating Temperature: 32 to 104
- Material: Gas
from Keller America, Inc.
The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At startup, the EV-120 communicates with the Series 30 transmitter and displays the full-scale pressure... [See More]
- Pressure Measurement: Absolute; Gauge; Sealed
- Working Pressure Range: 0.0 to 14504
- Scale Units: pounds per square inch; Kilopascals; bar; mbar, Pa, Mpa
- Operating Temperature: 32 to 122
from ValueTronics International, Inc.
The 700G06 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -12 psi to 100 psi,... [See More]
- Pressure Measurement: Absolute; Gauge
from OMEGA Engineering, Inc.
• Gage, Absolute or Differential Ranges Available. • User Selectable Engineering Units. • High Accuracy, ±0.05% FS Standard with ±0.025% Optional. • MIN/MAX Hold and Leak Test Functions. • Programmable Damping Rates, and Auto Shutoff [See More]
- Pressure Measurement: Absolute; Differential; Gauge
- Working Pressure Range: 0.0 to 300
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; cm of Hg; kg/cm2; Inches of H2O; mmHg, mBars
- Connection Size: 0.1250
from Ralston Instruments, Inc.
GAUD-0003. 0-3 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3
- Operating Temperature: -4 to 185
from Thyracont Vacuum Instruments GmbH
25 mbar to 1.0 x 10-3 mbar (9999 mTorr to 1 mTorr). The VD8TC compact vacuum tester is used for measuring total pressure in combination with the following types of thermocouple sensors. Teledyne Hastings DV4,. Teledyne Hastings DV6 or. Televac 2A. Benefits. Automatic detection of the sensor type... [See More]
- Pressure Measurement: Gauge; Vacuum
- Vacuum Range: 10 to 1.00E-3
- Operating Temperature: 41 to 122
from Gefran
Economically priced. Displays pressure in a 4-digit LED display. Auto zero. Auto span. Auto calibration. 2 alarms with adjustable setpoint. Touch-type keypad. Built-in strain gage bridge excitation. Filter for digit stabilization. Coded access for user lockout. Transducer. Better than ±0.50%... [See More]
- Pressure Measurement: Gauge
- Sensor Technology: Strain Gauge
- Accuracy: 0.5000
- Features: Temperature Compensated; Alarm Indicator
from Fredericks Company - Televac
Features. Wide Range Vacuum Gauge (760 to 1x10-9 Torr). Seamless measurement from atmospheric pressure. to UHV on a single vacuum port. 0-10VDC Analog Output. RS485 digital communications. Three Adjustable Set Points. Digital Display, read in Torr, Mbar or Pa. Power with 24VDC. Small Size: 3.7... [See More]
- Pressure Measurement: Gauge; Vacuum
- Operating Temperature: 32 to 122
- Scale Units: Kilopascals; bar; Torr
- Vacuum Range: 760 to 1.00E-9
from Keller America, Inc.
LEO 2 is a compact, micro-processor ( µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone through extensive pressure and temperature tests. Its characteristics are... [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: -14.5 to 10153
- Scale Units: pounds per square inch; Kilopascals; bar; MPa, kp/cm^2
- Connection Size: 0.2500 to 0.4375
from ValueTronics International, Inc.
The 700G07 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -12 psi to 500 psi,... [See More]
- Pressure Measurement: Absolute; Gauge
from OMEGA Engineering, Inc.
bull; A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches. • ±0.25% of Span Terminal Point Accuracy. • IP65 (NEMA 4) Weatherproof Case. • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case. • Extra Large... [See More]
- Pressure Measurement: Gauge; Compound; Vacuum
- Working Pressure Range: 0.0 to 10000
- Scale Units: pounds per square inch; Kilopascals; bar; Inches of Hg; Feet of H2O; kg/cm2; Inches of H2O; mPa, mbar, mmHg
- Connection Size: 0.2500 to 1.25
from Ralston Instruments, Inc.
GAUD-30HG. 0-30 Inch Hg Vacuum, Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum... [See More]
- Pressure Measurement: Gauge
- Operating Temperature: -4 to 185
- Connection Size: 0.2500
from Keller America, Inc.
LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and displayed. The top display indicates the actual pressure, the bottom display... [See More]
- Pressure Measurement: Absolute; Gauge; Vacuum
- Working Pressure Range: -14.5 to 14504
- Scale Units: pounds per square inch; Kilopascals; bar
- Connection Size: 0.2500
from ValueTronics International, Inc.
The 700G08 is a pressure sensor from Fluke. A pressure sensor senses an exerted force and sends an electrical signal representing that force to a meter to display the value. Pressure sensors can be used with many different types of fluids and gasses. Additional Features: Range: -14 psi to 1000 psi,... [See More]
- Pressure Measurement: Absolute; Gauge
from OMEGA Engineering, Inc.
• HART Protocol Ready. • 20:1 Turndown. • External Zero and Span. • 0.20% Accuracy. • Security Jumpers. • Dual Compartment Housing (watertight electronics compartment). • Individually Characterized and Digitally Compensated. • RFI Protection [See More]
- Pressure Measurement: Absolute; Gauge
- Working Pressure Range: 0.0 to 30
- Scale Units: pounds per square inch
- Connection Size: 0.2500 to 0.5000
from Ralston Instruments, Inc.
GAUD-0030. 0-30 psig Digital Pressure Gauge ( ±0.25% full scale accuracy). Easy to read digital display eliminates the uncertainty guessing where the pointer lies. ±0.25% full scale accuracy. 316 stainless steel wetted parts. Battery life of 2500 hours. Extruded aluminum case,... [See More]
- Pressure Measurement: Gauge
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 30
- Operating Temperature: -4 to 185