Charpy Product and Material Test Fixtures and Accessories

1 Result
AIM Quick Change Mold
from Tinius Olsen, Inc.

These types of specimen tests are commonly used to determine the key properties of a material, such as tensile strength, Izod and Charpy impact strength, hardness, flammability, shrinkage and gloss/color matching. The AIM ™ Quick Change Mold is available in three sizes: Standard, XL and XXL. [See More]

  • Test Standard: ASTM; ISO; Charpy; Izod
  • Application: Hardness; Toughness; Pressure / Flow; Tensile
  • Test Fixture Type: Specimen Jig / Mold
  • Stroke / Maximum Opening: 0.3543 to 0.5118