Cast (Continuous, Centrifugal) Copper, Brass, and Bronze Alloys
2 Results
C90500 Tin Bronze -- Rounds
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62. Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps. BUILDING: Heavy Construction Equipment. ELECTRICAL: Connectors. FASTENERS: Nuts. INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,... [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wear Resistant
- UNS C: 90500
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 905
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Features: Continuous, Centrifugal or Other Casting Process
- CDA Grade: 95200
- Type: Brass, Bronze or Copper Alloy
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE