Copper Alloy (Brass, Bronze) Copper, Brass, and Bronze Alloys
from Isabellenhutte USA
We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE ® — High temperature brazing alloy. CuMn12Ni (Manganin ®). Offering less splatter than standard wires for arc... [See More]
- Type: Brass, Bronze or Copper Alloy
- Features: Corrosion Resistant
- Shape / Form: Wire
- Processing, Temper & Finish: Annealed
from Isabellenhutte USA
A-Copper 2.5 is especially characterized by very low resistivity. This alloy is used for heating wires and mats in heating cords and in heating cables with low conductor temperatures as well as tube weldings. It provides a relatively high corrosion resistance. Flat wires and ribbons are used for... [See More]
- Type: Brass, Bronze or Copper Alloy
- Features: Corrosion Resistant
- Specifications: EN
- Processing, Temper & Finish: Annealed
from Isabellenhutte USA
Our resistance alloys are used in many areas of electronics and electrical engineering and can be supplied in many different forms and types. Our alloys MANGANIN ®, ZERANIN ®, ISAOHM ® and NOVENTIN ® are homogenous solid-solution alloys that are annealed and stabilized in the primary... [See More]
- Type: Brass, Bronze or Copper Alloy
- Applications: Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
- Shape / Form: Bar Stock; Wire; Profile or Structural Shape; Round Bar or Rod Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
- UNS C: 17200
- Shape / Form: Wire; Wire – Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
from TONGYU Technology Co., Ltd.
Name: Brass Refrigerant Distributor. Item No.: TY-E03. Material: C3710. Size: Filter 120M. Appearance: No bumps, strains and other defects. Application: Air conditioner parts, pipe fittings, VRV, VRF system. Custom Design: Available [See More]
- Type: Brass, Bronze or Copper Alloy; C3710
- Applications: Air conditioner parts, pipe fittings, VRV, VRF system
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Type: Brass, Bronze or Copper Alloy
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Thickness: 0.1770 to 0.2400
from Matexcel
Storage: Store at room temperature. Purity: 0.995. Size: <44um [See More]
- Type: Brass, Bronze or Copper Alloy
- Length: 0.0017
- Shape / Form: Powder, Granule or Flake
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
- CDA Grade: 95200
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
from Heyco Metals, Inc.
Rolling. Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a... [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: CDA
- CDA Grade: 210
- Shape / Form: Coil Stock; Strip; Semi-finished, Mill Stock or Near Net Shapes
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 614
- UNS C: 61400
- Specifications: CDA; UNS
from National Bronze & Metals Inc.
C31400 Leaded Commercial Bronze ASTM B140. Leaded Commercial Bronze C31400 combines the natural corrosion resistance of C22000 with the machinability typical of leaded brasses. Like C22000, it is an alpha brass nominally composed of 89% copper and 9% zinc, but it also contains approximately 2% lead... [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 314
- UNS C: 31400
- Specifications: ASTM / ASME; CDA; UNS; ASTM B-140
from Universal Wire Works Inc.
Universal Phos-Bronze C is an all position Phos-Bronze electrode used for joining copper base alloys to themselves and to stainless steels and cast irons. It is excellent for overlays on pumps, shafts, impellers and propeller blades. Universal Phos-Bronze C is used for building up bearing journals... [See More]
- Type: Brass, Bronze or Copper Alloy
- Features: Corrosion Resistant
- Shape / Form: Coated Electrodes
- UTS: 50000
from Leading Edge Metals & Alloys, Inc.
Constantan is a copper-nickel alloy used in a variety of thermocouple applications. It is paired with iron, copper and Chromel ® to form types J, T and E thermocouples, respectively. Known for its high electrical resistivity and its ability to perform consistently despite changes in temperature,... [See More]
- Type: Brass, Bronze or Copper Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes (optional feature)
- Width / OD: 12 to 24
from TONGYU Technology Co., Ltd.
Name: Copper Liquid Cold Plate. Item No.: TY-L10. Material: TPM2/6061. Size: 280 ×101.6x10mm. Appearance: Bending place no creases, inner and outer surface clean, no impurities. Parameters: Flat < 13%, pressure >3Mpa. Application: Liquid cooling, water cooling, thermal cooling... [See More]
- Type: Brass, Bronze or Copper Alloy; TPM2/6061
- Applications: Liquid cooling, water cooling, thermal cooling system, thermal solutions
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 260
- UNS C: 2600 to 26000
- Specifications: CDA; UNS
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 365
- UNS C: 36500 to 46400
- Specifications: CDA; UNS
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 464
- UNS C: 46400
- Specifications: CDA; UNS