Construction & Building / Architectural Copper, Brass, and Bronze Alloys
2 Results
Cartridge Brass Copper Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
UNS C26000 Flat, Shaped and Round Wire. CARTRIDGE BRASS APPLICATIONS. Coinage. Medals. Electrical switches and receptacles. Radiator cores. Fasteners and eyelets. Fuse clips, Jewelry. Architectural components. Deep drawing applications. DESCRIPTION. 260 Brass has fair to excellent corrosion... [See More]
- Applications: BuildingConstruction; Electronics or semiconductors; HV / Electrical; Coinage, Medals, Radiator Cores, Fasteners And Eyelets, Fuse Clips, Jewelry, Architectural Components, Deep Drawing Applications
- UNS C: 26000
- Type: Brass, Bronze or Copper Alloy
- Specifications: UNS
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Applications: Automotive or Vehicular; BuildingConstruction; HV / Electrical
- UNS C: 11000
- Type: Pure Copper or Very Low Alloy
- CDA Grade: 110