UNS Copper, Brass, and Bronze Alloys

8 Results
Precision Thin Copper & Copper Alloys
from Arnold Magnetic Technologies

Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]

  • Specifications: UNS
  • Thickness: 8.00E-5 to 0.0250
  • Shape / Form: Foil; Sheet; Strip; Semi-finished, Mill Stock or Near Net Shapes
  • Width / OD: 4.25 to 17.5
C11000 Electrolytic Tough Pitch Copper -- Rounds
from National Bronze & Metals Inc.

C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]

  • Specifications: AMS; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; UNS; ASTM B-127
  • UNS C: 11000
  • Type: Pure Copper or Very Low Alloy
  • CDA Grade: 110
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Specifications: AMS; UNS
  • Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • Type: Brass, Bronze or Copper Alloy
  • Thickness: 0.1770 to 0.2400
Beryllium-Copper Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]

  • Specifications: UNS
  • UNS C: 17200
  • Type: Brass, Bronze or Copper Alloy
  • Shape / Form: Wire; Wire – Profile, Round, Flat, Square; Semi-finished, Mill Stock or Near Net Shapes
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Specifications: CDA; UNS
  • UNS C: 61400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 614
Cartridge Brass -- C26000
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Specifications: CDA; UNS
  • UNS C: 2600 to 26000
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 260
Leaded Muntz Metal -- C36500
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Specifications: CDA; UNS
  • UNS C: 36500 to 46400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 365
Naval Brass -- C46400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Specifications: CDA; UNS
  • UNS C: 46400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 464