Plate Copper, Brass, and Bronze Alloys

7 Results
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • CDA Grade: 95200
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
C17500 Beryllium Copper -- Squares
from National Bronze & Metals Inc.

C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying... [See More]

  • Shape / Form: Bar Stock; Squares; Plate; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 17500
  • Type: Pure Copper or Very Low Alloy
  • CDA Grade: 175
Powdered Metal SAE Bronze Plate
from Bunting Bearings, LLC

Powdered Metal Bronze Plate SAE 840/841. Many sizes available. [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • Thickness: 0.1250 to 1
  • Specifications: SAE
  • Width / OD: 0.5000 to 6
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 61400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 614
Cartridge Brass -- C26000
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 2600 to 26000
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 260
Leaded Muntz Metal -- C36500
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Shape / Form: Plate; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 36500 to 46400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 365
Naval Brass -- C46400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
  • UNS C: 46400
  • Type: Brass, Bronze or Copper Alloy
  • CDA Grade: 464