Squares / Square Bar Copper, Brass, and Bronze Alloys
from National Bronze & Metals Inc.
C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272. High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground straps,... [See More]
- Shape / Form: Bar Stock; Squares; Semi-finished, Mill Stock or Near Net Shapes
- UNS C: 11000
- Type: Pure Copper or Very Low Alloy
- CDA Grade: 110
from G.L. Huyett
We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates. [See More]
- Shape / Form: Bar Stock; Squares; Round Bar or Rod Stock
- Secondary Width: 0.2500 to 9
- Tempers & Finishes: Sintered
- Thickness: 0.1250 to 1
from Corey Steel Company
Corey Steel Company has been distributing copper and copper alloy products since the company's inception. Various grades of brass, bronze, high leaded brass, and leaded nickel silver can be found in our inventory. As one of the leading long products suppliers to the screw machine industry our copper... [See More]
- Shape / Form: Bar Stock; Squares; Hex; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: CDA
- CDA Grade: 36000
- Thickness: 0.0938 to 4
from Concast Metal Products Co.
Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
- CDA Grade: 95200
- Type: Brass, Bronze or Copper Alloy
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE