Hollow Stock Copper, Brass, and Bronze Alloys
from Stock Drive Products & Sterling Instrument - SDP/SI
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
- Length: 6.5
- Width / OD: 1
- I.D.: 0.5000
from National Bronze & Metals Inc.
C36000 Free Machining Brass / Free Cutting Brass. C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other... [See More]
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 360
- UNS C: 36000
- Specifications: AMS; ASTM / ASME; CDA; SAE; UNS; ASTM B-16
from Reid Supply
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients... [See More]
- Type: Bronze
- Width / OD: 1
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 6.5
from Bunting Bearings, LLC
Powdered Metal Cored Bronze Bars. Many sizes available. [See More]
- Specifications: SAE
- Width / OD: 1 to 8
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 5 to 6.5
from Concast Metal Products Co.
The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These... [See More]
- Type: Brass, Bronze or Copper Alloy
- Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE; ASARCON
- CDA Grade: 93200
- Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Hollow Stock (Tube, Pipe, Column); Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
from Bunting Bearings, LLC
Powdered Metal Iron Copper Bar. Many sizes available. [See More]
- Specifications: SAE
- Width / OD: 1 to 4.88
- Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
- Length: 5