Sheet Copper, Brass, and Bronze Alloys
from Isabellenhutte USA
A-COPPER 11 is used as negative leg for the compensating lead for thermocouple types Pt10Rh-Pt and Pt13Rh-Pt. A-COPPER 11 is standardized in the temperature range between 0 and +200 °C. Form of Delivery. A-COPPER 11 is supplied in the form of wires with dimensions from 0.05 to 13.50 mm Ø... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: EN
- Type: Brass, Bronze or Copper Alloy
from Arnold Magnetic Technologies
Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is... [See More]
- Shape / Form: Foil; Sheet; Strip; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 8.00E-5 to 0.0250
- Specifications: UNS
- Width / OD: 4.25 to 17.5
from Trinity Brand Industries
260 Half Hard Brass Shim Sheets [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 1.00E-3
from H.M. Hillman Brass & Copper
Width and length specified by client [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS C: 71500
- Type: Brass, Bronze or Copper Alloy; CladBimetal
- Specifications: ASTM / ASME; MIL-SPEC / QQS; UNS; MIL-C-15726E/F ASME-SB-171 ASTM-B-171
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS C: 2600 to 26000
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 260
from Rhenium Alloys, Inc.
Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]
- Shape / Form: Foil; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Type: Composite
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Shape / Form: Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Specifications: AMS; UNS
- Type: Brass, Bronze or Copper Alloy
- Thickness: 0.1770 to 0.2400
from Trinity Brand Industries
lt;. Steel - HI Carbon 1095 RC 48/52. 25 ft Coils. Decimal - 0.001 Thru 0.030. Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance... [See More]
- Shape / Form: Coil Stock; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- Thickness: 0.0160
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Shape / Form: Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes
- UNS C: 46400
- Type: Brass, Bronze or Copper Alloy
- CDA Grade: 464