Flats / Rectangular Bar Copper, Brass, and Bronze Alloys

3 Results
C17200 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV. Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and Rockwell... [See More]

  • Shape / Form: Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Flats / Rectangular Bar; Profile or Structural Shape (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature)
  • UNS C: 17200
  • Type: Pure Copper or Very Low Alloy
  • CDA Grade: 172
Aluminum Bronze -- CDA: C95200
from Concast Metal Products Co.

Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat... [See More]

  • Shape / Form: Bar Stock; Billet / Bloom; Squares; Hex; Hollow Stock (Tube, Pipe, Column) (optional feature); Plate; Flats / Rectangular Bar; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
  • CDA Grade: 95200
  • Type: Brass, Bronze or Copper Alloy
  • Specifications: ICI, ASTM, or Other Casting Grade; ASTM / ASME; CDA; MIL-SPEC / QQS; SAE
Silicon Bronze Everdur -- 4951D
from Belmont Metals, Inc.

Brass and Bronze. Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications. Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys... [See More]

  • Shape / Form: Flats / Rectangular Bar
  • Applications: Bearings or Bearing Quality; Low-Friction Applications, Musical Instruments,